Products specifications

Categories Uncategorized
Manufacturer ABOV
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830386-MC2102D
Ultra Librarian 3D Model Ultra Librarian MC2102D CAD Model

Description

The ABOV MC2102D is a microcontroller unit (MCU) designed for a variety of embedded applications. While specific details are scarce, it generally serves as the central processing unit in systems requiring control, data processing, and communication capabilities. Given ABOV's product range, it's likely targeted at cost-sensitive applications where low power consumption and a compact form factor are important.

Applications

  • Consumer Electronics: Used in home appliances, remote controls, and other consumer devices for controlling functions and managing user interfaces.
  • Industrial Control: Suitable for basic automation systems, sensor data acquisition, and motor control in industrial environments.
  • Internet of Things (IoT) Devices: Employed in simple IoT nodes for data collection, processing, and transmission.
  • Medical Devices: Can be found in portable medical equipment and monitoring devices for controlling sensors and displaying data.

Features

  • 8-bit Microcontroller Core: Based on a standard 8-bit architecture, providing a balance of performance and efficiency.
  • Integrated Memory: Includes both Flash memory for program storage and RAM for data manipulation.
  • Peripheral Interfaces: Equipped with UART, SPI, and I2C interfaces for communication with other devices.
  • Timers and Counters: Features multiple timers and counters for generating PWM signals, timing events, and measuring frequencies.
  • Analog-to-Digital Converter (ADC): Integrates an ADC for converting analog signals into digital values.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.

Benefits

  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Easy to Use: Simplifies development with readily available development tools and libraries.
  • Flexible: Offers a wide range of peripheral options for connecting to various external devices.
  • Reliable: Delivers reliable performance in harsh industrial environments.

The MC2102D typically operates within a voltage range of 2.7V to 5.5V and is available in various package options, including DIP, SOIC, and QFP. It is often programmed using standard C programming tools and debugged using in-circuit emulators. While specific memory sizes and clock speeds vary depending on the exact version of the MC2102D, it generally provides sufficient resources for implementing a wide range of embedded applications.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY78141-17
ACL Staticide Inc
STATICIDE HAND LOTION PUMP 1 GAL
Need more? Email Us
ECAD model for 7002
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY85002-31
Artesyn Embedded Technologies
Lowest to €19.0891
ECAD model for SIL06C-12SADJ-VY
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77358-11
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY125-030-017-R-P
TDK Corporation
Lowest to €0.9545
ECAD model for SLF12575-220M4R0-PF
Mitsubishi
Lowest to €0.5232
ECAD model for SIM-SL-8P-1.5-E1500
Semikron
Need more? Email Us
ECAD model for SKHI22AH4

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ €0.6837 €61.5338
210+ €0.5616 €117.9295
325+ €0.5440 €176.7844
450+ €0.5262 €236.8098
580+ €0.5086 €295.0035
775+ €0.4558 €353.2259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention