EN
  • EN
  • DE

ISL6141IBZ

Part No ISL6141IBZ
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826243-ISL6141IBZ
Ultra Librarian 3D Model Ultra Librarian ISL6141IBZ CAD Model

Description

The ISL6141IBZ is a USB power controller with overvoltage protection manufactured by Intersil Corporation. It is designed to safeguard USB ports and connected devices from voltage surges and overcurrent conditions. This IC integrates robust protection features and is commonly used in computers, laptops, and other USB-enabled devices. The ISL6141IBZ ensures reliable operation and prevents damage due to electrical faults, making it an essential component in USB power management systems.

Applications

  • USB Ports in Computers
  • USB Ports in Laptops
  • USB Hubs
  • USB Chargers
  • USB-Powered Devices

Features

  • Overvoltage Protection
  • Overcurrent Protection
  • Short-Circuit Protection
  • Thermal Shutdown
  • Automatic Retry
  • Low On-Resistance

Benefits

  • Enhanced Protection: Safeguards USB ports and connected devices from voltage surges, overcurrent conditions, and short circuits.
  • Reliable Operation: Ensures stable and reliable USB power delivery, preventing data loss and equipment damage.
  • Automatic Fault Recovery: Automatic retry feature automatically attempts to restore power after a fault condition is cleared.
  • Low Power Dissipation: Low on-resistance minimizes power loss, improving energy efficiency and reducing heat generation.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Technical Specifications

The ISL6141IBZ features overvoltage protection, overcurrent protection, and short-circuit protection to safeguard USB ports and connected devices. It also includes thermal shutdown to prevent damage from overheating. The automatic retry feature automatically attempts to restore power after a fault condition is cleared. The device exhibits low on-resistance, minimizing power loss and heat generation. It is available in various package options to accommodate different board layouts and space requirements.

This USB power controller is widely used in various USB-enabled devices where reliable power delivery and robust protection features are required. Its combination of protection features, low power dissipation, and compact design makes it a popular choice among USB system designers.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4458 $59.9038
26+ $4.4687 $116.1862
41+ $4.3289 $177.4849
56+ $4.1892 $234.5952
72+ $4.0494 $291.5568
96+ $3.6313 $348.6048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess