EN
  • EN
  • DE

ISA1602AM1-T111A-1F

Part No ISA1602AM1-T111A-1F
Manufacturer ISAHAYA
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ISAHAYA
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826218-ISA1602AM1-T111A-1F
Ultra Librarian 3D Model Ultra Librarian ISA1602AM1-T111A-1F CAD Model

Description

The ISA1602AM1-T111A-1F is a surface-mount device (SMD) component manufactured by ISAHAYA Electronics Corporation. Based on available information, it's likely related to RF or microwave applications, possibly an isolator or circulator given the 'ISA' prefix and the lack of more specific details. Isolators and circulators are passive microwave components commonly used to control the direction of signal flow in microwave systems.

Applications

  • Radar systems
  • Satellite communication equipment
  • Wireless base stations
  • Test and measurement setups involving RF signals
  • Microwave transceivers

Features

  • Surface Mount Device (SMD) package for automated assembly.
  • Likely operates within RF or microwave frequency ranges, though the exact range requires datasheet verification.
  • May offer low insertion loss to minimize signal attenuation.
  • Likely offers high isolation between ports.
  • Compact size due to SMD design.

Benefits

  • Protects sensitive components (e.g., amplifiers, sources) from reflected power.
  • Ensures unidirectional signal flow in RF and microwave systems.
  • Improves system stability by minimizing unwanted reflections.
  • Facilitates easier assembly in high-volume production environments due to SMD packaging.
  • Can contribute to improved overall system performance and reliability.

Given the limited information available and the general nature of isolators/circulators, it is essential to consult the official datasheet from ISAHAYA for precise specifications, including frequency range, insertion loss, isolation, VSWR, power handling capability, and operating temperature range. The 'T111A-1F' suffix likely indicates specific performance characteristics, packaging details, or manufacturing revisions, which only the datasheet can definitively clarify. The material composition and RoHS compliance should also be verified through the datasheet.

Without the datasheet, this description remains a general overview based on common characteristics of similar components.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess