EN
  • EN
  • DE

UC552H1201G-T

Part No UC552H1201G-T
Manufacturer SOSHIN
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SOSHIN
Win Source Part Number 385956-UC552H1201G-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC552H1201G-T CAD Model

Description

The UC552H1201G-T is a ceramic capacitor manufactured by SOSHIN. This component is designed for general purpose applications, offering stable and reliable capacitance. SOSHIN is known for their high-quality ceramic capacitors used across various industries.

Applications

  • Consumer Electronics: Used in devices like smartphones, laptops, and digital cameras for signal filtering and power decoupling.
  • Industrial Equipment: Found in industrial control systems, power supplies, and testing equipment.
  • Automotive Electronics: Employed in engine control units (ECUs), infotainment systems, and other automotive applications where temperature stability is crucial.
  • Medical Devices: Integrated into medical equipment requiring high reliability and precision.
  • Telecommunications Equipment: Used in base stations, routers, and other communication devices.

Features

  • High Stability: Maintains a consistent capacitance value under varying temperature and voltage conditions.
  • Compact Size: Allows for use in densely populated circuit boards.
  • RoHS Compliant: Lead-free construction, meeting environmental regulations.
  • High Reliability: Designed for long-term performance and dependability.
  • Wide Operating Temperature Range: Operates effectively in a broad range of temperatures.

Benefits

  • Improved Circuit Performance: Stable capacitance ensures predictable circuit behavior.
  • Noise Reduction: Effective filtering minimizes unwanted noise in electronic signals.
  • Extended Product Lifespan: High reliability contributes to longer operational life for the end product.
  • Environmentally Friendly: Lead-free construction supports environmental sustainability.
  • Space Efficiency: Compact size allows for more efficient circuit designs.

Specifications

Based on typical ceramic capacitor characteristics from SOSHIN, the UC552H1201G-T likely features:

  • Capacitance: 200pF (Derived from the '2001' portion of the part number, applying the common convention for reading capacitor values.)
  • Voltage Rating: 50V (Assumption based on common ceramic capacitor values, confirm with official datasheet.)
  • Tolerance: ±2% (G Tolerance - a tighter tolerance)
  • Temperature Coefficient: Assumed to be X7R or similar, providing stable performance over a wide temperature range.
  • Package Type: Surface Mount Device (SMD)

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess