EN
  • EN
  • DE

102972-6

Part No 102972-6
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole Automotive Carton
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA
Connector Type Header, Pin, Plug
Contact Current Rating 3 A
Contact Gender Male
Contact Material Bronze
Contact Plating Gold
Contact Shape Square
Contact Style Pin
Current Rating 3 A
Depth 2.34 mm
ELV Non-Compliant
Flammability Rating UL94 V-0
High Speed Serial Data Connector No
High Temperature Housing No
Housing Color Black
Housing Material Thermoplastic
Insulation Resistance 5 GΩ
Keyed No
Lead Length 3.175 mm
Length 14.83 mm
Mating Post Length 8.08 mm
Max Operating Temperature 105 °C
Min Operating Temperature -65 °C
Mount Through Hole
Number of Contacts 6
Number of Positions 6
Number of Rows 1
Orientation Vertical
Packaging Carton
PCB Mounting Orientation Vertical
Pitch 2.54 mm
Radiation Hardening No
RoHS Compliant
Row Spacing 2.54 mm
Termination Through Hole
Win Source Part Number 1148624-102972-6
Categories Circular Connectors - Housings
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 102972-6 CAD Model

Description

The 1148624-102972-6 is a header pin plug connector with 6 positions and a pitch of 2.54mm.

  • Positions: 6
  • Pitch: 2.54mm
  • Termination: Through-Hole
  • Current Rating: 3A
  • Connector Type: Plug
  • Rows: 1
  • Row Spacing: 2.54mm
  • Package: Carton
  • Length: 14.83mm
  • Manufacturer: TE Connectivity
  • Approval: CSA
  • Orientation: Vertical
  • Contact Plating: Gold
  • Housing Color: Black
  • Contact Gender: Male
  • RoHS Compliant: Yes
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess