EN
  • EN
  • DE

LT6207IGN

Part No LT6207IGN
Manufacturer Linear Technology
Description Single/Dual/Quad Single Supply 3V, 100MHz Video Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206951-LT6207IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6207IGN CAD Model

Description

Linear Technology's LT6207IGN Low Noise, Rail-to-Rail Output, Unity-Gain Stable Op Amp

The LT6207IGN from Linear Technology is a high-performance operational amplifier (op amp) that combines low noise and high-speed operation with rail-to-rail output capabilities. Designed to meet the demanding requirements of a wide range of applications, the LT6207IGN is an ideal choice for designers looking to enhance signal processing performance while maintaining power efficiency.

Key Features:

  • Low Noise Performance: The LT6207IGN boasts an ultra-low input noise voltage of 0.95nV/√Hz at 1kHz, making it suitable for sensitive instrumentation and audio applications where maintaining signal fidelity is critical.
  • Rail-to-Rail Output: This op amp can swing its output voltage close to the supply rails, increasing dynamic range in single or split supply operations.
  • Wide Bandwidth: With a bandwidth of 165MHz at a gain of 1, the LT6207IGN can handle high-speed signals without significant distortion, making it an excellent choice for video, communication, and RF applications.
  • Unity-Gain Stability: It is stable at a gain of one, which means it can be used in various feedback configurations without the risk of oscillation.
  • Low Distortion: Total Harmonic Distortion (THD) is specified at -75dB, ensuring clean amplification of signals.
  • Power Efficiency: The device operates with a supply current of just 3.1mA, which is beneficial for portable and battery-powered applications where power conservation is essential.
  • Flexible Supply Voltage Range: The LT6207IGN operates over a wide supply voltage range from 2.5V to 12.6V, accommodating a variety of power sources.

Applications:

The LT6207IGN is versatile and can be used in multiple high-performance applications such as:

  • Active filters
  • Fast ADC/DAC buffers
  • Audio and video signal processing
  • Medical instrumentation
  • Telecommunications
  • Test equipment

With its robust feature set, the LT6207IGN is a highly reliable and efficient solution for designers who require a high-quality operational amplifier that does not compromise on performance. Its compact package and compatibility with standard manufacturing processes also make it a practical choice for a wide range of industrial and consumer products.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0471 $60.7065
35+ $3.3206 $116.2210
54+ $3.2167 $173.7018
75+ $3.1127 $233.4525
96+ $3.0099 $288.9504
129+ $2.6981 $348.0549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess