EN
  • EN
  • DE

LT6220CS5

Part No LT6220CS5
Manufacturer Linear Technology
Description Single/Dual/Quad 60MHz, 20V/us, Low Power, Rail-to-Rail Input and Output Precision Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206954-LT6220CS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6220CS5 CAD Model

Description

The LT6220CS5 from Linear Technology is a cutting-edge operational amplifier that combines low voltage noise with high speed and low power consumption. Designed for applications that demand the utmost accuracy and dynamic performance, the LT6220CS5 is an excellent choice for a wide range of systems, including but not limited to medical instrumentation, telecommunications, and control systems.

Key Features:

  • Low Voltage Noise: With a low voltage noise density of just 8.5nV/√Hz at 1kHz, the LT6220CS5 ensures that signal integrity is maintained, making it ideal for sensitive applications where noise can be a critical factor.
  • High Speed: A gain-bandwidth product of 60MHz provides the speed necessary to handle fast signal processing tasks with ease.
  • Low Power: Despite its high-speed capabilities, the LT6220CS5 consumes only 1.9mA of supply current per amplifier, which is beneficial for battery-powered and portable applications where power efficiency is crucial.
  • Rail-to-Rail Output: The capability to swing its output voltage from rail to rail enhances the dynamic range of the amplifier, making it suitable for single-supply operations as low as 2.5V and up to 12.6V.
  • Stable with Load Capacitances: The LT6220CS5 is designed to be stable with capacitive loads as large as 500pF, which is particularly useful in applications that involve driving capacitive loads directly.

Applications:

The versatility of the LT6220CS5 allows it to be used in a variety of applications, including:

  • Active Filters
  • Fast ADC/DAC Buffer
  • Signal Conditioning
  • Portable Instrumentation
  • Automotive Electronics

Package Information:

The LT6220CS5 is available in a compact SOT-23 5-lead package, which is ideal for space-constrained applications.

With its exceptional performance and versatility, the LT6220CS5 operational amplifier from Linear Technology stands out as a superior choice for designers looking to optimize their system's performance without compromising on power efficiency or space.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5942 $50.3188
30+ $3.3624 $100.8720
47+ $3.2464 $152.5808
67+ $3.0145 $201.9715
87+ $2.8986 $252.1782
108+ $2.7827 $300.5316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess