EN
  • EN
  • DE

AMN41122

Part No AMN41122
Manufacturer Panasonic
Catalog Motion Sensors - Optical
Description SENSOR MOTION DIG STD WHT PCB / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, White Cylinder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Optical
Mfr Panasonic Electric Works
Series AMN
Package Box
Sensor Type PIR (Passive Infrared)
Sensing Distance 197" (5m) 16.4'
Output Type Digital
Voltage - Supply 2.2V ~ 3V
Trigger Type Internal
Features Standard Lens, White
Package / Case Cylinder
Temperature Range - Operating -20°C ~ 60°C (TA)
Detection Pattern Standard
Base Product Number AMN411
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.9500
Other Names AMN41122-ND,255-2651
Standard Package 50
Win Source Part Number 1159173-AMN41122
Ultra Librarian 3D Model Ultra Librarian AMN41122 CAD Model

Description

The Panasonic AMN41122 is a motion sensor with a PIR (passive infrared) sensor type. It has a digital output type and a sensing distance of 197 inches (5m) 16.4'. This component is manufactured by Panasonic Electric Works and has a Win Source Part Number of 1159173-AMN41122.

You May Also Be Interested in

Panasonic
SENSOR MOTION PIR DIGITAL BLACK
Need more? Email Us
Panasonic
SENSOR MOTION ANA 10M 5V BK PCB / Sensor PIR (Passive Infrared) 394" (10m) 32.8' Long Distance Lens, Black Cylinder
Lowest to $28.6870
Parallax Inc.
SENSOR MOTION PASSIVE INFRARED
Need more? Email Us
Excelitas Technologies
PYRO DETECTOR DUAL, MOTION SENS
Need more? Email Us
Panasonic
SENSOR PIR STD TYPE 6UA / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, Black
Lowest to $17.4627
Excelitas Technologies
PYRO DETECTOR DUAL MOTION SENS E
Need more? Email Us
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Panasonic
MOTION SENSOR H TYPE 200CM
Need more? Email Us
Panasonic
SENSOR MOTION DETECT DIG BLK / Sensor PIR (Passive Infrared) 78.7" (2m) 6.6' Slight Motion Lens, Black Cylinder
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8562 $71.5686
6+ $19.5744 $117.4464
10+ $18.9627 $189.6270
13+ $18.3510 $238.5630
17+ $17.7393 $301.5681
22+ $15.9041 $349.8902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess