EN
  • EN
  • DE
Part No 4667
Manufacturer Adafruit Industries LLC
Catalog Motion Sensors - Optical
Description MINI BASIC PIR SENSOR - BL412
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Optical Motion Sensors
Mfr Adafruit Industries LLC
Package Bulk
Product Status Active
Sensor Type PIR (Passive Infrared)
Sensing Distance 197" (5m) 16.4'
Output Type Analog
Voltage - Supply 2.7V ~ 3.3V
Trigger Type Internal
Package / Case TO-5 Variant, 4 Leads, Lens Top Metal Can
Temperature Range - Operating -30°C ~ 70°C
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 849438-4667
Ultra Librarian 3D Model Ultra Librarian 4667 CAD Model

Description

The 849438-4667 is an optical motion sensor in the motion sensors category. Manufactured by Adafruit Industries LLC.

  • Category: Motion Sensors
  • Sensor Type: Passive Infrared (PIR)
  • Output Type: Analog
  • Sensing Distance: 197" (5m)
  • Supply Voltage: 2.7V to 3.3V
  • Package: TO-5 Variant, 4 Leads, Lens Top Metal Can
  • Operating Temperature Range: -30°C to 70°C
  • Status: Active

You May Also Be Interested in

Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Lowest to $7.5484
Panasonic
SENSOR MOTION PIR DIGITAL BLACK
Need more? Email Us
Panasonic
SENSOR MOTION DETECT DIG 10M BLK
Need more? Email Us
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Need more? Email Us
Panasonic
SENSOR PIR W/O LENS 6UA
Lowest to $5.1881
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Panasonic
SENSOR MOTION DIG STD 5V WHT PCB
Need more? Email Us
Panasonic
SENSOR MOTION PIR DIGITAL BLACK
Need more? Email Us
Murata Electronics North America
MOTION SENSOR
Lowest to $1.4731

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess