EN
  • EN
  • DE

AMN11112

Part No AMN11112
Manufacturer Panasonic
Catalog Motion Sensors - Optical
Description SENSOR MOTION DIG STD 5V WHT PCB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Optical Motion Sensors
Mfr Panasonic
Series AMN
Package Bulk
Product Status Obsolete
Sensor Type PIR (Passive Infrared)
Sensing Distance 197" (5m) 16.4'
Output Type Digital
Voltage - Supply 3V ~ 6V
Trigger Type Internal
Features Standard Lens, White
Package / Case Cylinder
Temperature Range - Operating -20°C ~ 60°C (TA)
Detection Pattern Standard
Base Product Number AMN111
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 50920-AMN11112
Ultra Librarian 3D Model Ultra Librarian AMN11112 CAD Model

Description

AMN11112 Motion Sensor

The AMN11112 is an advanced motion sensor that combines sensitivity and accuracy for a variety of detection applications. Built to offer reliable performance in home automation and security systems, this sensor excels in detecting movement with minimal false alarms.

  • Applications:
    • Home Automation
    • Intruder Alarms
    • Lighting Control Systems
  • Features and Benefits:
    • High Sensitivity: Detects minor movements effectively.
    • Low Power Consumption: Ideal for battery-operated devices.
    • Compact Design: Offers easy installation in limited spaces.
  • Additional Details:
    • PIR Technology
    • Wide Detection Area

You May Also Be Interested in

Panasonic
SENSOR MOTION DIG 5V WHITE PCB / Sensor PIR (Passive Infrared) 78.7" (2m) 6.6' Slight Motion Lens, White Cylinder
Lowest to $29.6029
Panasonic
SENSOR MOTION PIR STD LS WHT / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, White Module
Need more? Email Us
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Panasonic
SENSOR MOTION DIG SPOT 5V WH PCB / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Spot Lens, White Cylinder
Lowest to $29.6299
Panasonic
SENSOR MOTION DETECT DIG BLK / Sensor PIR (Passive Infrared) 78.7" (2m) 6.6' Slight Motion Lens, Black Cylinder
Need more? Email Us
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Lowest to $52.7820
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Excelitas Technologies
PYRO DETECTOR DUAL MOTION SENS E
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess