EN
  • EN
  • DE

LT6220CS8

Part No LT6220CS8
Manufacturer Linear Technology
Description Single/Dual/Quad 60MHz, 20V/us, Low Power, Rail-to-Rail Input and Output Precision Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206955-LT6220CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6220CS8 CAD Model

Description

The LT6220CS8 is a high-performance, single-supply, dual operational amplifier from Linear Technology, now part of Analog Devices. It is designed to offer a perfect blend of speed, precision, and low power consumption, making it an ideal choice for a wide range of applications, including battery-powered devices, portable instrumentation, and data acquisition systems.

Key Features:

  • High Speed: With a slew rate of 20V/μs and a gain-bandwidth product of 60MHz, the LT6220CS8 is capable of handling fast signal changes, making it well-suited for high-speed amplifiers, filters, and data systems.
  • Low Noise: A low input noise voltage of 8.5nV/√Hz at 1kHz ensures high-fidelity signal amplification with minimal added noise, which is critical for audio applications and sensitive measurement equipment.
  • Low Power: The device operates with a supply current of just 1.4mA per amplifier, which is impressive given its speed and precision. This characteristic is particularly important for battery-powered applications where power efficiency is essential.
  • Wide Supply Range: The LT6220CS8 operates from a supply voltage range of 2.5V to 12.6V, accommodating various power sources and enabling its use in both single-supply and split-supply configurations.
  • Rail-to-Rail Output: The amplifier provides true rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Stable with Capacitive Loads: The design ensures stability even with capacitive loads up to 500pF, which is beneficial for driving A/D converters or other capacitive inputs.

Applications:

  • Active Filters
  • Photodiode Amplification
  • Portable Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Medical Instruments

The LT6220CS8 is available in an 8-lead SOIC package, providing a compact solution for space-constrained applications. Its combination of speed, precision, and low power consumption, along with the robustness of the design, makes it a versatile component for any designer looking to enhance the performance of their analog circuits.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0196 $54.1764
21+ $4.9392 $103.7232
32+ $4.7849 $153.1168
44+ $4.6305 $203.7420
56+ $4.4762 $250.6672
75+ $4.0131 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess