EN
  • EN
  • DE

LT6222CGN

Part No LT6222CGN
Manufacturer Linear Technology
Description Single/Dual/Quad 60MHz, 20V/us, Low Power, Rail-to-Rail Input and Output Precision Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206962-LT6222CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6222CGN CAD Model

Description

Overview of LT6222CGN

The LT6222CGN is a high-performance, dual operational amplifier (op-amp) from Linear Technology, designed for applications requiring low noise, low input bias currents, and high speed. Its features and specifications make it an excellent choice for a wide range of applications, including medical instruments, test equipment, and audio systems.

Key Features

  • High Speed: With a slew rate of 100V/μs and a gain bandwidth product of 60MHz, the LT6222CGN is capable of handling fast signal changes, making it suitable for high-speed amplifiers and filters.
  • Low Noise: A low voltage noise density of 6.5nV/√Hz ensures that the op-amp contributes minimal noise to the signal path, which is critical in sensitive applications like audio processing and sensor amplification.
  • Low Input Bias Current: The input bias current is typically 1pA, which minimizes errors in high impedance circuits and is beneficial for precision applications.
  • Rail-to-Rail Output: The LT6222CGN features rail-to-rail output swing, providing the maximum possible dynamic range at the output, which is particularly useful when operating with low supply voltages.
  • Wide Supply Range: It can operate with supply voltages from 2.5V to 12.6V, accommodating various power supply configurations and allowing for flexibility in circuit design.

Package and Quality

The LT6222CGN comes in a 16-lead SSOP package, which is compact and suitable for space-constrained applications. The device is specified over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environments.

Applications

  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers
  • Audio Processing
  • Data Acquisition Systems
  • Medical Instrumentation

In conclusion, the LT6222CGN from Linear Technology is a versatile and high-performing dual operational amplifier that meets the needs of demanding applications where speed, precision, and reliability are paramount. Its combination of features makes it a strong candidate for both professional and hobbyist projects that require top-notch signal conditioning.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7477 $82.7477
2+ $80.1616 $160.3232
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2326 $403.3956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess