EN
  • EN
  • DE

LT6222IGN

Part No LT6222IGN
Manufacturer Linear Technology
Description Single/Dual/Quad 60MHz, 20V/us, Low Power, Rail-to-Rail Input and Output Precision Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206963-LT6222IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6222IGN CAD Model

Description

The LT6222IGN is a high-performance, dual operational amplifier from Linear Technology, a company renowned for its precision electronic components. This particular model is designed to offer a perfect blend of speed and precision, making it an ideal choice for a wide array of applications that require both fast settling times and accurate signal amplification.

Key Features

  • High Speed: The LT6222IGN boasts a slew rate of 100V/μs and a gain bandwidth product of 60MHz, making it suitable for fast signal processing applications.
  • Low Noise: With a low input noise voltage of 6.5nV/√Hz, this operational amplifier ensures a clean amplification of signals, critical in high-fidelity audio and instrumentation systems.
  • Low Distortion: Its low harmonic distortion characteristics are particularly advantageous in precision data conversion systems and high-quality audio applications.
  • Wide Supply Range: The device can operate from a supply range of 2.5V to 12.6V, accommodating various power supply configurations and ensuring versatility across different electronic designs.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wider dynamic range, which is essential in battery-powered and single-supply operations.
  • Low Power Consumption: Despite its high-speed capabilities, the LT6222IGN is designed to be power-efficient, which is critical in portable and battery-operated devices.

Applications

The LT6222IGN is well-suited for a variety of applications, including:

  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers
  • ADC/DAC Systems
  • Audio and Video Signal Processing
  • Telecommunications
  • Test Equipment

Package and Reliability

The LT6222IGN is available in a robust 16-lead SSOP package, ensuring a compact footprint for space-constrained applications. Linear Technology's commitment to high quality means that this operational amplifier is designed for reliability and performance, even in the most demanding environments.

Whether you're designing a high-speed data acquisition system, a precise audio amplifier, or any application that benefits from a combination of speed and accuracy, the LT6222IGN from Linear Technology stands out as a superior choice for your operational amplifier needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4887 $57.4435
11+ $9.4267 $103.6937
17+ $9.1321 $155.2457
23+ $8.8375 $203.2625
30+ $8.5429 $256.2870
40+ $7.6592 $306.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,530 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess