EN
  • EN
  • DE

VND670SP

Part No VND670SP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DUAL HIGH SIDE SWITCH WITH DUAL POWER MOS GATE DRIVER BRIDGE CONFIGURATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 2
Output Configuration High Side
Interface On/Off
Voltage - Load 5.5 V ~ 36 V
Current - Output (Maximum) 30A
Rds On (Typ) 26 mOhm
Features PWM Input
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package 10-PowerSO
RoHS State Request Verification
Win Source Part Number 1279602-VND670SP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VND670SP
Introduction Date May 03, 2006
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VND670SP CAD Model

Description

The VND670SP, part of STMicroelectronics' VIPower family, is a high-side driver specifically designed to deliver outstanding performance in driving resistive, inductive, and capacitive loads. This versatile device is particularly well-suited for automotive applications and is capable of handling high current loads with exceptional efficiency and reliability.

Key Features

  • Load Current Capability: The VND670SP is capable of delivering an impressive continuous load current, making it ideal for high-power applications.
  • Thermal Shutdown Protection: With an integrated thermal shutdown feature, the device ensures protection against overheating, enhancing its durability and longevity.
  • Load Dump Protection: The device is equipped with load dump voltage surge protection in compliance with automotive standards, safeguarding against transient voltage spikes.
  • Diagnostic Functions: It includes diagnostic features that provide feedback on the status of the load, including open load detection in the off state and real-time load current sensing.
  • Controlled Output Voltage Rise and Fall Times: The VND670SP offers controlled rise and fall times to reduce electromagnetic emissions, a critical feature in sensitive electronic environments.

Applications

The VND670SP is particularly adept for use in automotive environments, where robustness and reliability are paramount. Typical applications include:

  • Automotive interior lighting
  • Window lifters
  • Wiper systems
  • Engine control units

Technical Specifications

The device operates within a wide voltage range and is housed in a PowerSSO-10 package, which is designed for optimal heat dissipation and space-saving on PCBs. The VND670SP also features an active VCC clamp for enhanced power supply robustness.

Conclusion

With its combination of high load current capability, robust protective features, and diagnostic capabilities, the VND670SP from STMicroelectronics represents a reliable solution for driving high-side loads, particularly in the demanding conditions of automotive applications.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess