EN
  • EN
  • DE

LT6232IGN#PBF

Part No LT6232IGN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 215MHZ RRO 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 70 V/μs
Gain Bandwidth Product (GBP) 215MHz
Current - Input Bias 5μA
Voltage - Input Offset 50μV
Operating Supply Current 3.3mA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 12.6 V, ±1.5 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 139345-LT6232IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT6232IGN#PBF CAD Model

Description

Linear Technology's LT6232IGN#PBF High-Speed Operational Amplifier

The LT6232IGN#PBF is a cutting-edge operational amplifier from Linear Technology, renowned for its high-speed performance and low-power consumption. This operational amplifier is part of the LT6232 series, which is designed to cater to applications requiring a balance between speed and power efficiency.

Encased in a robust 16-lead SSOP package, the LT6232IGN#PBF boasts a wide bandwidth of 215MHz, making it an ideal choice for high-frequency signal processing tasks. With a slew rate of 135V/µs, this operational amplifier ensures rapid response times and is well-suited for fast-operating environments.

One of the key features of the LT6232IGN#PBF is its low input offset voltage, which translates to improved accuracy in measurement and control systems. Additionally, the device exhibits a low input bias current, further enhancing its precision in applications such as medical instrumentation and data acquisition systems.

The operational amplifier operates within a supply voltage range of 2.5V to 12.6V, providing designers with flexibility in various circuit configurations. This versatility allows the LT6232IGN#PBF to be integrated into both single-supply and split-supply setups, accommodating a broad spectrum of electronic designs.

With its low noise performance of 8.5nV/√Hz at 1kHz, the LT6232IGN#PBF ensures a clean and high-fidelity signal amplification, which is crucial for audio processing, test equipment, and communication systems. The operational amplifier also features a CMRR (Common Mode Rejection Ratio) of 114dB, which helps in rejecting common-mode noise and maintaining signal integrity in complex electronic circuits.

Furthermore, the LT6232IGN#PBF is designed to be robust with an operating temperature range of -40°C to 85°C, making it suitable for industrial applications where temperature variations are a concern. Its low power consumption, coupled with high-speed capabilities, makes it an excellent choice for battery-powered devices, portable equipment, and any application where efficiency is paramount.

In summary, the LT6232IGN#PBF from Linear Technology is a high-performance operational amplifier that offers a perfect blend of speed, precision, and power efficiency, making it a top choice for engineers and designers in various high-speed analog applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1875 $60.9375
10+ $10.0000 $100.0000
16+ $9.6875 $155.0000
22+ $9.3750 $206.2500
28+ $9.0625 $253.7500
37+ $8.1250 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 247 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess