EN
  • EN
  • DE

LT6234CDD

Part No LT6234CDD
Manufacturer Linear Technology
Description 60MHz, Rail-to-Rail Output, 1.9nV / SIGME Hz, 1.15mA Op Amp Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206973-LT6234CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6234CDD CAD Model

Description

Product Overview: LT6234CDD

The LT6234CDD is a high-speed, low-noise, dual operational amplifier from Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This op-amp is designed to cater to the demanding requirements of high-end signal processing and control applications. It is well-suited for use in test equipment, medical devices, audio systems, and more.

Key Features

  • Low Noise Performance: The LT6234CDD boasts an ultra-low noise figure, making it ideal for sensitive applications where maintaining signal integrity is critical.
  • High-Speed Operation: With a slew rate of 1V/µs, this op-amp facilitates fast response times and is capable of handling high-frequency signals effectively.
  • Low Distortion: The device offers low harmonic distortion, which is crucial for high-fidelity audio applications and precision instrumentation.
  • Low Power Consumption: This operational amplifier is designed with power efficiency in mind, consuming minimal power without sacrificing performance.
  • Dual Supply Voltage: It operates on a supply voltage range from ±2.5V to ±6V, providing design flexibility for various applications.
  • Rail-to-Rail Output: The LT6234CDD can swing its output voltage to the rails, maximizing the dynamic range in single-supply operations.

Package and Quality

The LT6234CDD comes in a compact DFN package, which is suitable for space-constrained applications. The small footprint does not compromise its robustness or performance, making it a versatile choice for a wide array of designs. Linear Technology ensures that this product meets high-quality standards, with rigorous testing and quality control processes in place to guarantee reliability and performance over time.

Applications

Due to its impressive specifications, the LT6234CDD is well-suited for a variety of applications, including:

  • High-end audio equipment
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Medical instrumentation
  • Test and measurement equipment

With its combination of low noise, high speed, and low power consumption, the LT6234CDD from Linear Technology stands out as an exceptional choice for designers seeking to enhance the performance of their high-precision electronics.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess