EN
  • EN
  • DE

LT6234IDD

Part No LT6234IDD
Manufacturer Linear Technology
Description 60MHz, Rail-to-Rail Output, 1.9nV / SIGME Hz, 1.15mA Op Amp Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206975-LT6234IDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6234IDD CAD Model

Description

Product Overview: LT6234IDD from Linear Technology

The LT6234IDD is a high-speed, ultra-low noise, low power, dual operational amplifier from Linear Technology, designed to address the stringent requirements of fast and precise signal conditioning in a variety of applications. With its outstanding features, this operational amplifier is ideal for high-end industrial, medical, communication, and instrumentation systems.

Key Features

  • Low Noise Performance: The LT6234IDD boasts an ultra-low noise density of 0.8nV/√Hz at 1kHz, making it an excellent choice for applications where signal integrity is paramount.
  • High Speed: With a gain-bandwidth product of 90MHz and a slew rate of 90V/μs, this op-amp can handle fast signal changes, ensuring high-speed performance in critical applications.
  • Low Power Consumption: Despite its high-speed characteristics, the LT6234IDD is designed for power efficiency with a supply current of just 3.5mA per amplifier, which is beneficial for portable and battery-powered devices.
  • Rail-to-Rail Output: The amplifier provides rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Wide Supply Range: It operates from a supply voltage range of 2.7V to 12.6V, accommodating a variety of power supply configurations.
  • Stable for Capacitive Loads: The LT6234IDD is designed to be stable with capacitive loads up to 200pF, which is advantageous in applications with high capacitive loads.
  • Low Offset Voltage: With a low input offset voltage of 350μV, the op-amp provides precise measurements and signal conditioning.

Package and Reliability

The LT6234IDD is offered in a compact 8-lead DFN package, which is suitable for space-constrained applications. It also features over-the-temperature protection, ensuring reliable operation across a wide temperature range from -40°C to 125°C. The robust design and manufacturing process of Linear Technology ensure that the LT6234IDD meets high-reliability standards, making it a trustworthy component for mission-critical systems.

Applications

With its combination of speed, precision, and low power consumption, the LT6234IDD is well-suited for a diverse range of applications, including:

  • Active filters
  • Fast ADC/DAC buffers
  • Audio and video signal processing
  • Medical instrumentation
  • Test and measurement equipment
  • Communications systems

The LT6234IDD from Linear Technology is a versatile, high-performance dual operational amplifier that delivers exceptional speed and accuracy for advanced electronic systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess