EN
  • EN
  • DE

LT6235IGN#PBF

Part No LT6235IGN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 17V/μs
Gain Bandwidth Product 60MHz
Current - Input Bias 1.5μA
Voltage - Input Offset 50μV
Current - Supply 1.15mA
Current - Output / Channel 55mA
Voltage - Supply, Single/Dual (±) 3V ~ 12.6V, ±1.5V ~ 6.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Part Number Series LT6235
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810372-LT6235IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT6235IGN#PBF CAD Model

Description

Linear Technology's LT6235IGN#PBF High-Speed Operational Amplifier

The LT6235IGN#PBF from Linear Technology is a dual, low-noise, high-speed operational amplifier that offers a unique blend of performance features tailored for a wide range of applications. With its low distortion and fast settling time, this operational amplifier is particularly well-suited for high-performance signal conditioning systems, A/D driver circuits, and high-speed communications equipment.

Key Features:

  • Low Noise Performance: The LT6235IGN#PBF boasts an ultra-low input noise voltage of 0.95nV/√Hz at 1kHz, making it an excellent choice for noise-critical applications such as medical instrumentation and professional audio equipment.
  • High-Speed Operation: With a gain bandwidth product of 500MHz and a slew rate of 160V/µs, this op-amp can handle fast signal transitions and high-frequency signals with ease, ensuring minimal signal distortion.
  • Low Distortion: Total harmonic distortion (THD) is exceptionally low, which is crucial for maintaining signal integrity in high-fidelity audio and precision measurement systems.
  • Rail-to-Rail Output: The device can swing its output voltage close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • Wide Supply Range: It operates with a supply voltage range from 3.1V to 12.6V, accommodating a variety of supply requirements and making it versatile for both portable and stationary applications.
  • Robust Packaging: Housed in an 8-lead narrow SOIC package, the LT6235IGN#PBF is designed for space-constrained applications while providing reliable performance.

Applications:

The LT6235IGN#PBF is ideal for a multitude of applications, including:

  • High-speed data acquisition systems
  • Active filters and integrators
  • Fast operational amplifier circuits
  • Buffering for analog-to-digital converters (ADCs)
  • Telecommunications equipment
  • Professional audio equipment

With its impressive specifications and versatile performance characteristics, the LT6235IGN#PBF from Linear Technology stands out as a high-quality choice for engineers and designers looking to enhance their electronic designs with a reliable and efficient operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3636 $62.7272
4+ $25.7343 $102.9372
7+ $24.9301 $174.5107
9+ $24.1259 $217.1331
11+ $23.3217 $256.5387
15+ $20.9091 $313.6365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess