EN
  • EN
  • DE

LT6550CMS

Part No LT6550CMS
Manufacturer Linear Technology
Description 3.3V Triple and Quad Video Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206981-LT6550CMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6550CMS CAD Model

Description

The LT6550CMS from Linear Technology is a cutting-edge, high-speed triple video amplifier that is designed to address the stringent requirements of video broadcasting and imaging applications. This amplifier is notable for its high-speed performance, delivering a slew rate of 400V/µs and a bandwidth of 650MHz, which makes it an ideal choice for driving cables in video systems.

Key Features

  • High Slew Rate: With a 400V/µs slew rate, the LT6550CMS ensures rapid signal transitions and minimal distortion, which is essential for maintaining the integrity of high-speed video signals.
  • Wide Bandwidth: A bandwidth of 650MHz at a gain of 2 allows for the transmission of high-frequency video signals without significant loss, ensuring the clarity and sharpness of the video output.
  • Low Power Consumption: Operating on a supply range of 4.5V to 11V, the device is optimized for low power consumption, making it suitable for portable and battery-powered applications.
  • Differential Gain and Phase Error: The LT6550CMS boasts an impressive differential gain and phase error of 0.02% and 0.05°, respectively, which helps to preserve color fidelity and image geometry in video signals.
  • Disable Feature: It includes a disable feature that reduces power consumption when the amplifier is not in use, contributing to energy efficiency in complex systems.
  • Rail-to-Rail Output: The rail-to-rail output stage of the LT6550CMS enables the full dynamic range of the video signal to be utilized, accommodating modern video standards.

Applications

The versatility of the LT6550CMS makes it suitable for a wide range of applications, including:

  • High Definition Television (HDTV) Receivers
  • Video Projection Systems
  • Cable Drivers
  • Video Distribution Amplifiers

With its robust set of features, the LT6550CMS is engineered to deliver superior video quality and performance, making it a top choice for professionals in the video processing and broadcasting industries. Its small form factor, encapsulated in an MSOP package, allows for compact and efficient design implementations.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9755 $59.6325
36+ $3.2617 $117.4212
55+ $3.1601 $173.8055
76+ $3.0584 $232.4384
98+ $2.9556 $289.6488
131+ $2.6507 $347.2417
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess