Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206984-LT6552CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6552CDD CAD Model

Description

The LT6552CDD by Linear Technology is a high-speed, low distortion, video difference amplifier optimized for the latest advancements in video and high-speed signal processing. Packaged in a compact DFN (Dual Flat No-Lead) package, this amplifier is designed to handle a wide range of applications including video broadcasting equipment, medical imaging systems, and high-definition television (HDTV) signal processing.

Key Features

  • High Speed: The LT6552CDD boasts a blazingly fast slew rate, ensuring that it can keep up with the high-speed demands of modern video and data signals.
  • Low Distortion: With its low distortion characteristics, the LT6552CDD delivers clear and accurate video reproduction, making it an ideal choice for professional-grade video systems.
  • Wide Bandwidth: The amplifier supports a wide bandwidth, which is crucial for maintaining the integrity of high-resolution video signals.
  • Single Supply Operation: The device can operate from a single supply voltage, simplifying power supply design and conserving board space.
  • Integrated Feedback Resistors: The inclusion of integrated feedback resistors not only reduces the number of external components required but also ensures stable and predictable operation.

Applications

  • Video signal processing
  • High-resolution video broadcasting equipment
  • Medical imaging systems
  • Professional video cameras
  • HDTV receivers and signal processing

Technical Specifications

The LT6552CDD operates over a wide supply voltage range and is characterized by its low power consumption. It features a differential input and output, making it highly resistant to common-mode noise and ideal for driving twisted pair or coaxial cables. The device is also RoHS compliant, meeting current environmental standards for electronic components.

Linear Technology's commitment to quality ensures that the LT6552CDD is a reliable and high-performing component for any video signal application where speed and integrity are paramount.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention