Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 0.4V
Output Current 200μA
Tolerance ±0.75%
Temperature Coefficient 30ppm/°C Typical
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 23μVrms
Voltage - Input 1.4 V to 18 V
Operating Supply Current 15μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 95243-LT6650CS5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT6650
Introduction Date May 10, 2004
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian LT6650CS5 CAD Model

Description

Linear Technology's LT6650CS5: Precision Voltage Reference

The LT6650CS5 is a robust, high-performance voltage reference IC from Linear Technology, designed to offer a precise and stable reference voltage for a wide array of applications. This compact device is housed in a tiny SOT-23 package, making it an ideal choice for space-constrained applications where precision is paramount.

The LT6650CS5 operates at a nominal reference voltage of 1.25V, with an initial accuracy of ±0.2%. It boasts excellent temperature stability, with a typical drift of only 20ppm/°C, ensuring that the reference voltage remains consistent across a wide temperature range. This makes the LT6650CS5 suitable for precision data conversion, portable instrumentation, and industrial control systems where temperature variations are a concern.

One of the key features of the LT6650CS5 is its low dropout voltage, which allows it to maintain accurate output with minimal input-to-output differential. This low dropout performance is particularly beneficial in battery-powered devices, where maximizing the use of available power is crucial. Additionally, the device offers a low output noise of only 60µVP-P, providing a clean reference signal for noise-sensitive applications such as high-resolution analog-to-digital converters (ADCs).

The LT6650CS5 also demonstrates excellent load regulation characteristics, making it resilient to changes in load current. This is particularly important in systems where the load may vary dynamically, ensuring that the reference voltage remains stable and accurate. Furthermore, the device is capable of sourcing and sinking current, enhancing its versatility in various circuit configurations.

With a wide operating temperature range from -40°C to 125°C, the LT6650CS5 is designed to perform reliably in harsh environments. Its supply voltage range of 2.7V to 5.5V allows for flexibility in system design, accommodating both 3V and 5V systems. For designers looking for a high-precision, stable, and reliable voltage reference, the LT6650CS5 from Linear Technology is an excellent choice that balances performance with practicality.

Overall, the LT6650CS5 is a testament to Linear Technology's commitment to providing high-quality, precision components for advanced electronic systems. Its combination of accuracy, stability, and low noise makes it a go-to solution for engineers who demand the best in voltage reference technology.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.6951
ECAD model for TLVH431BCPK
Analog Devices Inc.
IC VREF SERIES PREC +-10V 14CDIP / Voltage Reference IC V 14-CERDIP
Lowest to $70.0717
ECAD model for AD2702JD
Analog Devices Inc.
Ultralow Noise, LDO XFET Voltage References with Current Sink and Source | IC VREF SERIES 2.048V 8SOIC
Lowest to $19.2046
ECAD model for ADR440BRZ
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431BCX
Maxim Integrated
1ppm/°C, Low-Noise, +2.5V/+4.096V/+5V Voltage References | IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6341EPA
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Need more? Email Us
ECAD model for TS6001BIG325T
STMicroelectronics
Need more? Email Us
ECAD model for TS431AIZ-AP$VDE
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $1.8012
ECAD model for TS431BIYLT
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE, / Shunt Voltage Reference IC Fixed 10V V ±0.1% 15 mA TO-92-3
Lowest to $4.0017
ECAD model for LM4040AIZ-10.0

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention