EN
  • EN
  • DE

TS1431BCX

Part No TS1431BCX
Manufacturer Taiwan Semiconductor
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE, PROGRAMMABLE,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 381052-TS1431BCX
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS1431BCX CAD Model

Description

The TS1431BCX is a precision adjustable shunt regulator manufactured by Taiwan Semiconductor. This device is designed to provide a stable and accurate voltage reference, making it suitable for a wide range of applications requiring precise voltage regulation. It functions similarly to a Zener diode but offers greater precision and adjustability.

Applications

  • Power supplies
  • Voltage references
  • Linear regulators
  • Switching power supplies
  • Instrumentation circuits

Features

  • Adjustable output voltage: Can be set to any voltage between Vref (typically 2.5V) and 36V using external resistors.
  • Low temperature coefficient: Provides stable voltage output over a wide temperature range.
  • Low dynamic output impedance: Ensures stable output voltage under varying load conditions.
  • High precision: Offers accurate voltage regulation.
  • Low operating current: Efficient operation with minimal power consumption.

Benefits

  • Precise voltage regulation: Ensures stable and accurate voltage output for sensitive circuits.
  • Flexible voltage setting: Adjustable output voltage allows for customization to specific application requirements.
  • Stable performance: Low temperature coefficient and dynamic output impedance ensure consistent performance across different operating conditions.
  • Improved system reliability: Accurate voltage regulation protects downstream circuits from voltage fluctuations.
  • Energy efficient: Low operating current minimizes power consumption and heat generation.

Additional Details

The TS1431BCX operates by comparing the output voltage to an internal reference voltage and adjusting the shunt current to maintain the desired output voltage. The output voltage is set using two external resistors connected as a voltage divider. The device also includes built-in overcurrent and overtemperature protection.

When using the TS1431BCX, it is crucial to select appropriate resistor values to set the desired output voltage. The manufacturer's datasheet provides detailed information on resistor selection and layout considerations. Careful attention should be paid to thermal management to prevent overheating, especially in high-current applications. Proper PCB layout techniques are essential for minimizing noise and ensuring stable operation.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess