EN
  • EN
  • DE

LT6703IDC-2

Part No LT6703IDC-2
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Part Status Obsolete (End Of Life)
Type General Purpose
Number of Elements 1
Output Type Open Collector
Voltage - Supply, Single/Dual (±) 1.4V ~ 18V
Current - Input Bias (Maximum) 0.01μA at 18V
Current - Quiescent (Maximum) 15μA
Propagation Delay (Maximum) 29μs
Hysteresis 11.5mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 3-WFDFN Exposed Pad
Mounting Style SMD
Supplier Device Package 3-DFN (2x2)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808384-LT6703IDC-2
Ultra Librarian 3D Model Ultra Librarian LT6703IDC-2 CAD Model

Description

Linear Technology's LT6703IDC-2 - A Compact, Versatile Comparator

The LT6703IDC-2 is a high-performance, micropower comparator with an integrated reference from Linear Technology, a renowned leader in the design and manufacturing of analog integrated circuits. This device is specifically engineered to offer precision and energy efficiency in a remarkably small package, making it an ideal solution for portable and space-constrained applications.

With a built-in reference voltage of 2.0V, the LT6703IDC-2 provides a fixed threshold that simplifies design and enhances stability. It operates with a supply voltage range from 1.4V to 18V, which allows for flexibility in various power environments and is compatible with most standard logic families. This feature makes it suitable for both single and dual supply operations, ensuring easy integration into a wide array of systems.

The LT6703IDC-2 boasts a low supply current of just 6.5µA, which is particularly beneficial for battery-powered devices where power conservation is crucial. Despite its low power consumption, the comparator does not compromise on speed, offering a fast response time that is essential for real-time applications.

Moreover, the device is housed in a 6-pin DFN package, which not only provides a compact footprint but also offers excellent thermal performance. The small size of the LT6703IDC-2 makes it an excellent choice for space-constrained applications such as handheld devices, while its robust operating temperature range of -40°C to 125°C ensures reliability across various environmental conditions.

The LT6703IDC-2 also features an internal hysteresis that helps to prevent output oscillation and ensures stable operation, which is especially important in noisy environments. Its push-pull output stage is designed to drive capacitive loads without oscillation, further enhancing the stability and performance of the overall system.

In summary, the LT6703IDC-2 from Linear Technology is a compact, efficient, and reliable comparator with an integrated reference, making it an excellent choice for designers seeking a high-performance solution for their voltage monitoring and control applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NEC
Lowest to $1.5246
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Micrel
Comparator with Reference
Need more? Email Us
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
Lowest to $12.6623
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess