EN
  • EN
  • DE

LT8705EUHF#TRPBF

Part No LT8705EUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 38QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 2.8V ~ 80V
Frequency - Switching 100kHz ~ 400kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Part Number Series LT8705
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801692-LT8705EUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8705EUHF#TRPBF CAD Model

Description

The LT8705EUHF#TRPBF is a versatile and advanced DC/DC controller from Linear Technology, designed to cater to a broad range of power conversion applications. This component is a key solution for systems requiring efficient power management, with a focus on maximizing performance and reliability.

Key Features

  • Wide Input Voltage Range: The LT8705EUHF#TRPBF operates over a wide input voltage range of 2.8V to 80V, making it suitable for use with a variety of input sources, including automotive batteries, industrial supplies, and solar panels.
  • Four-Quadrant Operation: This controller supports four-quadrant operation, which means it can source or sink current, allowing for bidirectional power flow. This feature is particularly useful for battery charging/discharging and regenerative braking applications.
  • Multiple Regulation Modes: It offers several regulation modes, including voltage, current, and power, providing flexibility to meet different application requirements.
  • High Efficiency: The LT8705EUHF#TRPBF is designed for high efficiency, which is critical for reducing heat generation and improving system performance.
  • Programmable Frequency: With a programmable frequency range of 100kHz to 400kHz, designers can optimize the controller to suit specific application needs, balancing efficiency and component size.
  • Integration: The device integrates key functions such as a soft-start feature, which limits inrush current during startup, and a fault protection circuit that enhances system safety.

Applications

The LT8705EUHF#TRPBF is suitable for a wide array of applications, including but not limited to:

  • Automotive power systems
  • Industrial power supplies
  • Renewable energy systems, such as solar inverters
  • Battery-powered equipment
  • Telecommunication infrastructure

Package and Availability

The controller is offered in a 5x5 mm QFN-38 package, providing a compact footprint for space-constrained applications. The part number LT8705EUHF#TRPBF indicates that the device is available in tape and reel packaging, which facilitates automated manufacturing processes.

With its robust feature set and flexible operation, the LT8705EUHF#TRPBF from Linear Technology stands out as a high-performance solution for demanding DC/DC conversion tasks across a variety of industries.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5057 $58.0228
9+ $11.9021 $107.1189
14+ $11.5302 $161.4228
18+ $11.1583 $200.8494
24+ $10.7863 $258.8712
32+ $9.6705 $309.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 876 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess