Products specifications

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207082-LTC1064-3CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1064-3CS CAD Model

Description

The LTC1064-3CS from Linear Technology is a high-performance, lowpass filter that is designed to meet the rigorous demands of signal processing applications. This filter is part of the LTC1064 series, which are known for their fast settling times, low noise, and high signal-to-noise ratios. The LTC1064-3CS is particularly well-suited for applications that require precise signal conditioning, such as telecommunications, instrumentation, and high-end audio systems.

Key Features

  • Clock-Tunable Cut-off Frequency: The LTC1064-3CS offers a clock-tunable cut-off frequency, allowing users to adjust the filter's response dynamically to suit a wide range of applications.
  • Low Noise Design: With its low noise characteristics, the LTC1064-3CS ensures that the signal integrity is maintained, minimizing the impact of unwanted noise and disturbances.
  • Fast Settling Time: The filter boasts a fast settling time, making it ideal for high-speed data acquisition and processing tasks where timely and accurate results are crucial.
  • High Signal-to-Noise Ratio: The LTC1064-3CS is designed to deliver a high signal-to-noise ratio, ensuring clear and precise signal output.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC1064-3CS is energy efficient, with low power consumption that makes it suitable for battery-powered devices.

Applications

The LTC1064-3CS is versatile and can be used in a variety of applications. Some of the common applications include:

  • Telecommunications Systems
  • Anti-Aliasing for Data Acquisition Systems
  • High-End Audio Processing
  • Instrumentation
  • Medical Imaging Equipment

Technical Specifications

  • Package Type: Surface Mount
  • Supply Voltage: Typically ±5V
  • Operating Temperature: 0°C to 70°C
  • Filter Type: 8th Order, Lowpass

With its combination of features, the LTC1064-3CS from Linear Technology stands out as a top choice for professionals looking for a reliable and high-quality lowpass filter solution.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention