Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series MM8
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 500mA
Rds On (Typ) 90 mOhm
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 788455-MIC2075-2BM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2075-2BM-TR CAD Model

Description

Product Overview: MIC2075-2BM-TR from Microchip Technology

The MIC2075-2BM-TR is a robust, high-performance single-channel power distribution switch designed by Microchip Technology, one of the leading manufacturers in the semiconductor industry. This device is particularly engineered to provide a sophisticated solution for USB and other hot-swap applications. The MIC2075-2BM-TR is housed in a compact SOIC-8 package, which makes it an ideal choice for space-constrained applications.

With an input voltage range of 2.7V to 5.5V, this power switch is well-suited for low-voltage operations, including those powered by USB ports. It is capable of delivering a continuous output current of up to 1.5A, making it a reliable option for managing moderate power loads. The MIC2075-2BM-TR also features an accurate current-limiting function that protects the device and the load from overcurrent conditions, enhancing system reliability and safety.

One of the key features of the MIC2075-2BM-TR is its built-in thermal shutdown protection, which prevents the switch from overheating by turning off the output when the junction temperature exceeds the thermal shutdown threshold. Additionally, the device offers a fault status flag that signals an overcurrent or thermal shutdown event, which is crucial for system monitoring and diagnostics.

The MIC2075-2BM-TR also boasts a fast transient response and includes a built-in 4ms deglitch capability on the fault report to avoid false alarms during transient conditions. This feature ensures stable operation even in environments with frequent load changes or noisy signals.

Furthermore, the power switch provides an under-voltage lockout (UVLO) feature, which ensures that the device only operates when the input voltage is within the specified range, thereby protecting downstream circuits from undervoltage conditions.

Overall, the MIC2075-2BM-TR power switch from Microchip Technology is a high-quality, reliable component that offers advanced protection features, making it a versatile choice for designers looking to enhance the safety and performance of their USB-powered or hot-swap applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:1 20SOIC / Power Switch/Driver 1:1 N-Channel 250mA 20-SOIC
Need more? Email Us
ECAD model for A6273KLWTR
Freescale Semiconductor - NXP
IC SWITCH HIGHSIDE 24PQFN
Need more? Email Us
ECAD model for MC35XS3500PNA
NXP / Nexperia
High Side Current Limit Switch / IC SW QUAD HI SIDE 15MOHM 24PQFN
Need more? Email Us
ECAD model for MC33580BAPNAR2
Analog Devices Inc.
IC PWR SWITCH N-CHAN 1:1 6LFCSP / Power Switch/Driver 1:1 N-Channel 3A 6-LFCSP-UD (2x2)
Lowest to $19.5582
ECAD model for ADP197ACPZN-01-R7
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,11
Freescale Semiconductor - NXP
Current Limit Low-Side Switch / IC SWITCH QUAD L-SIDE 20-HSOP
Lowest to $15.1519
ECAD model for MC33385VWR2
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR-T
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC10XS3435BHFKR2
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC10XS3435DHFKR2

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3002 $65.0100
125+ $1.0669 $133.3625
190+ $1.0335 $196.3650
260+ $1.0002 $260.0520
335+ $0.9668 $323.8780
450+ $0.8669 $390.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,306 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention