Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP/QSOP
Win Source Part Number 1254280-SN74CBT3383DBQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBT3383
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CBT3383DBQR CAD Model

Description

Product Overview: SN74CBT3383DBQR from Texas Instruments

The SN74CBT3383DBQR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular chip is part of the CBT (Crossbar Switch Technology) family, which is known for its low-voltage operation and bidirectional data flow capabilities. The SN74CBT3383DBQR is specifically a 10-bit FET bus switch that provides high-speed data switching for various applications.

With a 24-pin SSOP (Shrink Small Outline Package) form factor, this device is optimized for space-saving on printed circuit boards and is suitable for surface-mount technology, allowing for efficient assembly and a compact electronic design. It operates with a supply voltage range of 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels and ensuring reliable performance in a wide range of applications.

The SN74CBT3383DBQR features a 5-ohm bidirectional switch that connects inputs to outputs, allowing data to flow seamlessly in either direction. The low on-state resistance of the switch ensures minimal signal distortion and provides excellent signal integrity. The chip also boasts a quick switch speed, which is crucial for high-speed data transmission and reduces the propagation delay in signal processing applications.

One of the key advantages of the SN74CBT3383DBQR is its ability to minimize crosstalk, thanks to its FET (Field-Effect Transistor) technology. This characteristic is particularly important in applications where maintaining signal purity is critical, such as in telecommunications, networking, and high-speed data interfaces.

Additionally, the device features a bus-hold circuitry that prevents floating inputs and maintains the last known state, providing stability and reducing the need for external pull-up or pull-down resistors. This built-in feature simplifies the design and can help reduce overall system costs.

In summary, the SN74CBT3383DBQR from Texas Instruments is a versatile and reliable component that offers fast switching speeds, low on-state resistance, and bidirectional data flow for a wide array of electronic applications. Its advanced features and small package size make it a valuable choice for designers seeking to optimize their high-speed data transmission systems.

You May Also Be Interested in

Maxim Integrated
Analog Switch Dual SPDT 16-Pin PDIP N
Need more? Email Us
ECAD model for MAX383EPE
ON Semiconductor
Dual Binary to 1-4-Decoder (High)
Need more? Email Us
ECAD model for MC10H172L
Maxim Integrated
5-V, 1: 1 (SPST), 4-channel analog switch with powered-off protection & 1.8-V input logic 14-TSSOP -40 to 125
Lowest to $6.2268
ECAD model for MAX4678EUE+T
Maxim Integrated
Analog Multiplexer/Amp Triple 2: 1 Automotive 24-Pin SSOP N Tube
Lowest to $23.8168
ECAD model for MAX336CAI+T
Microchip Technology
5V/3.3V DUAL DIFFERENTIAL 2:1 MULTIPLEXER | IC MUX 2:1 DUAL 3.3V/5V 20-SOIC
Need more? Email Us
ECAD model for SY100EL56VZI
Texas Instruments
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC 3-TO-8 DECODER/DEMUX 16-SOIC
Lowest to $0.2946
ECAD model for SN74LV138AD
Maxim Integrated
Low-Voltage, 8-Channel/Dual 4-Channel Multiplexers with Latchable Inputs | IC MUX CMOS DUAL-4CH LOW-V18SOIC
Lowest to $10.5121
ECAD model for MAX384CWN
Texas Instruments
12-V, 1: 1 (SPST), (SPST), 4-channel analog switch 14-PDIP -55 to 125
Need more? Email Us
ECAD model for CD74HC4066EE4
ON Semiconductor
Quad Bus Switch | IC SWITCH BUS 4BIT TTL 14TSSOP
Lowest to $0.1221
ECAD model for FST3125MTC

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6466 $57.6310
75+ $1.3511 $101.3325
115+ $1.3088 $150.5120
160+ $1.2666 $202.6560
205+ $1.2244 $251.0020
275+ $1.0977 $301.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention