EN
  • EN
  • DE

MAX336CAI+T

Part No MAX336CAI+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Multiplexer/Amp Triple 2: 1 Automotive 24-Pin SSOP N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Contact Plating Tin
High Level Output Current 30 mA
Logic Function Multiplexer
Max Dual Supply Voltage 20 V
Maximum Operating Temperature 70 °C
Max Power Dissipation 762 mW
Max Supply Voltage 30 V
Min Dual Supply Voltage 4.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Channels 1
Number of Pins 28
Operating Supply Current 1 µA
Operating Supply Voltage 28 V
Propagation Delay 500 ns
Radiation Hardening No
Resistance 400 Ω
RoHS Compliant
Supply Type Dual, Single
Turn-Off Delay Time 500 ns
Turn-On Delay Time 600 ns
Win Source Part Number 1075291-MAX336CAI+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX336CAI+T CAD Model

Description

Maxim Integrated MAX336CAI+T Analog Multiplexers

The MAX336CAI+T is a high-performance, CMOS analog multiplexer from Maxim Integrated that offers precision signal routing for your electronic designs. It is a part of the MAX336 series, which is known for its low on-resistance and low charge injection, making it suitable for a variety of applications including data acquisition systems, communication systems, and process controls.

This analog multiplexer features a 16-channel single-ended configuration or an 8-channel differential configuration, providing flexibility for signal management in complex circuits. Its single-ended mode allows for 16 different inputs to be connected to a single output, while the differential mode allows for 8 pairs of inputs to be routed to a single output. This versatility makes the MAX336CAI+T an excellent choice for designers looking to reduce PCB space without sacrificing performance.

The device operates with a single supply voltage ranging from +4.5V to +30V or a dual supply from ±4.5V to ±20V, accommodating a wide range of applications. The MAX336CAI+T also boasts low power consumption, with a quiescent current of only 4μA, which is ideal for battery-powered and portable devices.

Furthermore, the MAX336CAI+T features a low charge injection of less than 10pC and low on-resistance of less than 100 ohms, ensuring signal integrity is maintained throughout the switching process. The on-resistance is matched between channels to within 4 ohms and remains flat over the specified signal range, providing consistent performance across all channels.

For ease of use, the MAX336CAI+T includes an inhibit input to simultaneously open all signal paths. The device is also TTL/CMOS logic compatible, allowing it to easily interface with a wide range of control logic. Packaged in a 28-pin SSOP, the MAX336CAI+T is designed for surface-mount technology, providing a compact solution for space-constrained applications.

Whether you are designing a precision data acquisition system or a robust industrial control, the MAX336CAI+T from Maxim Integrated offers the reliability and flexibility needed to handle complex analog signal routing with ease.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.7932 $79.5864
4+ $32.6509 $130.6036
5+ $31.6305 $158.1525
7+ $30.6102 $214.2714
9+ $29.5899 $266.3091
12+ $26.5288 $318.3456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess