EN
  • EN
  • DE

NTMFS4108NT3G

Part No NTMFS4108NT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 13.5A SO8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 13.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 54nC @ 4.5V
Max Input Capacitance 6000pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.1W (Ta), 96.2W (Tc)
Maximum Rds On at Id,Vgs 2.2 mOhm @ 21A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN, 5 Leads
Win Source Part Number 060662-NTMFS4108NT3G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian NTMFS4108NT3G CAD Model

Description

ON Semiconductor NTMFS4108NT3G Product Overview

The NTMFS4108NT3G is a high-performance, Power MOSFET from ON Semiconductor, designed to deliver efficiency and reliability for a wide range of applications. This N-channel MOSFET is a part of ON Semiconductor's PowerTrench® technology, which is engineered to minimize on-state resistance while providing superior switching performance and ruggedness.

Key Features

  • Advanced Technology: Built with PowerTrench® technology for optimal performance.
  • Low RDS(on): Offers low on-state resistance of 8.4 mΩ at VGS = 10 V, reducing power losses and improving efficiency.
  • High Current Capability: Supports continuous drain current (ID) up to 30 A, making it suitable for high-power applications.
  • Thermal Management: Features a maximum junction temperature of 150°C, ensuring stable operation under high-temperature conditions.
  • Power Dissipation: With a power dissipation of 48 W, it can handle significant energy without overheating.

Applications

The NTMFS4108NT3G is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power management for computing
  • Motor drives
  • Power supplies
  • Automotive systems
  • Synchronous rectification

Package and Quality

This MOSFET comes in a compact, surface-mountable 5x6 mm² footprint (SO-8FL) that is RoHS compliant and halogen-free, catering to environmentally conscious designs. With ON Semiconductor's commitment to quality, the NTMFS4108NT3G is manufactured to meet the highest industry standards, ensuring reliability and performance in demanding environments.

Conclusion

With its combination of efficiency, power handling, and thermal performance, the NTMFS4108NT3G from ON Semiconductor stands out as an excellent choice for designers looking to optimize their power systems. Its robust design and advanced technology make it a go-to component for those seeking to enhance their electronic designs with a reliable and powerful MOSFET.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess