EN
  • EN
  • DE

NTMFS4849NT1G

Part No NTMFS4849NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 10.2A SO-8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 10.2A (Ta), 71A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 22nC @ 4.5V
Max Input Capacitance 2040pF @ 12V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 870mW (Ta), 42.4W (Tc)
Maximum Rds On at Id,Vgs 5.1 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN, 5 Leads
Win Source Part Number 060671-NTMFS4849NT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMFS4849NT1G CAD Model

Description

The NTMFS4849NT1G is a high-performance, Power MOSFET produced by ON Semiconductor, renowned for their dedication to innovation and quality in the semiconductor industry. This product is specifically designed to meet the rigorous demands of power regulation applications, providing efficient power management and conversion across a wide range of electronic devices.

Key Features:

  • Low RDS(on): The device boasts a low on-resistance, which translates into reduced conduction losses and improved power efficiency. This feature is critical for applications requiring high current handling with minimal power dissipation.
  • High Continuous Drain Current (ID): With a robust continuous drain current rating, the NTMFS4849NT1G can handle significant levels of current without performance degradation, making it suitable for high-power applications.
  • Advanced Trench Technology: Utilizing cutting-edge trench technology, this MOSFET offers superior performance by providing a lower gate charge and faster switching capabilities, which is crucial for high-speed power switching applications.
  • Thermal Management: The product is encapsulated in a compact, surface-mount package that enhances thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.
  • RoHS Compliant: The NTMFS4849NT1G is compliant with the Restriction of Hazardous Substances (RoHS) directive, which means it is manufactured with a commitment to environmental protection and user safety.

Applications:

The NTMFS4849NT1G is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor control circuits
  • Computing systems
  • Automotive applications
  • Renewable energy systems

ON Semiconductor's NTMFS4849NT1G is an exemplary solution for designers seeking a MOSFET that delivers high efficiency, durability, and performance. Its advanced features and compliance with environmental standards make it a responsible choice for a wide range of power management tasks.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3862 $69.5448
9+ $14.2666 $128.3994
13+ $13.8207 $179.6691
18+ $13.3749 $240.7482
23+ $12.9291 $297.3693
30+ $11.5916 $347.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess