EN
  • EN
  • DE

NTMFS4926NT1G

Part No NTMFS4926NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 30V 15.5A 5-Pin(4+Tab) SO-FL T/R / MOSFET N-CH 30V 9A SO-8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9A (Ta), 44A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 17.3nC @ 10V
Max Input Capacitance 1004pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 920mW (Ta), 21.6W (Tc)
Maximum Rds On at Id,Vgs 7 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN, 5 Leads
Win Source Part Number 113007-NTMFS4926NT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NTMFS4926N
Introduction Date July 06, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NTMFS4926NT1G CAD Model

Description

Overview of ON Semiconductor's NTMFS4926NT1G

The NTMFS4926NT1G is a high-performance, Power MOSFET brought to you by ON Semiconductor, a leading name in the industry known for its innovative energy-efficient semiconductor solutions. This product stands out due to its remarkable efficiency and thermal performance, making it an ideal choice for a wide range of power management applications.

Key Features

  • Low On-Resistance: The NTMFS4926NT1G features a low on-resistance (RDS(on)), which is a critical parameter for reducing power loss and improving efficiency in power conversion circuits.
  • High Continuous Drain Current: With a high continuous drain current (ID), this MOSFET can handle significant power without overheating, ensuring reliability in demanding situations.
  • Low Gate Charge: The device is designed with a low gate charge (Qg), which allows for faster switching speeds and reduces switching losses, further enhancing its overall efficiency.
  • Single N-Channel: As a single N-channel MOSFET, the NTMFS4926NT1G is optimized for ease of use and simplicity in circuit design, providing a straightforward solution for power management tasks.

Applications

The NTMFS4926NT1G is versatile and can be employed in various applications, including:

  • DC/DC converters
  • Power supplies for servers, computers, and telecommunications
  • Motor drives
  • Battery management systems
  • Load switches

Package and Environmental Compliance

Encased in a compact and robust surface-mount package, the NTMFS4926NT1G is designed to save valuable board space while providing excellent mechanical integrity. ON Semiconductor has a commitment to environmental sustainability, and this product complies with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from many harmful substances and suitable for use in environmentally sensitive applications.

In summary, the NTMFS4926NT1G from ON Semiconductor is a testament to the company's dedication to delivering high-quality, energy-efficient components. Its superior electrical characteristics and compliance with environmental standards make it a go-to choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1783 $57.9475
790+ $0.1464 $115.6560
1,225+ $0.1418 $173.7050
1,685+ $0.1372 $231.1820
2,180+ $0.1327 $289.2860
2,915+ $0.1190 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,080 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess