EN
  • EN
  • DE

ULN3859A

Part No ULN3859A
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 387628-ULN3859A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULN3859A CAD Model

Description

The ULN3859A is a high-voltage, high-current Darlington transistor array, likely manufactured by Allegro MicroSystems, LLC. This integrated circuit is specifically designed to interface between low-level logic circuits and higher-power loads such as relays, solenoids, and incandescent lamps. It offers a convenient and cost-effective solution for applications requiring robust and reliable driving capabilities.

Applications:

  • Relay drivers in automotive and industrial control systems
  • Solenoid drivers for valve control and actuation
  • Lamp drivers for indicator lights and display panels
  • Stepper motor drivers in positioning systems
  • Logic buffers and level shifters in digital circuits
  • Line drivers for signal transmission over long distances

Features:

  • High output voltage capability (up to 50V)
  • High output current capability (up to 500mA per channel)
  • Integrated suppression diodes for inductive load protection
  • TTL and CMOS compatible inputs
  • Low input current requirements
  • Thermal shutdown protection to prevent overheating
  • Available in a through-hole or surface-mount package

Benefits:

  • Simplified interface between logic circuits and high-power loads
  • Reduced component count and board space due to integration
  • Protection of driving circuitry from voltage transients caused by inductive loads
  • Enhanced system reliability with thermal shutdown protection
  • Versatile application possibilities due to high voltage and current driving capability
  • Direct drive from microcontrollers and logic gates due to low input current

Additional Details:

The ULN3859A typically consists of multiple Darlington transistor pairs, each capable of driving a significant load. The integrated suppression diodes are crucial for handling inductive loads, such as relays and solenoids, which generate voltage spikes when switched off. These diodes clamp the voltage, preventing damage to the transistors and other components. The inputs are designed to be easily driven by standard TTL or CMOS logic signals, simplifying the interface with digital circuits. The device's thermal shutdown protection feature automatically disables the outputs if the die temperature exceeds a safe limit, preventing damage from overheating. For optimal performance and reliability, consult the manufacturer's datasheet for detailed specifications, application notes, and thermal management guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess