EN
  • EN
  • DE

BZT52C3V0-W2

Part No BZT52C3V0-W2
Manufacturer MDD
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959153-BZT52C3V0-W2
Categories OEM Parts(A-B)
Manufacturer MDD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZT52C3V0-W2 CAD Model

Description

The MDD BZT52C3V0-W2 is a surface-mount Zener diode designed for voltage regulation and transient voltage suppression applications. This diode provides a precise Zener voltage of 3.0V and exhibits low leakage current, making it ideal for protecting sensitive electronic components from voltage spikes and maintaining stable voltage levels in low-voltage circuits.

Applications:

  • Voltage Regulation in Low-Voltage Circuits: Maintains a stable 3.0V output in battery-powered devices and other low-voltage applications.
  • Transient Voltage Suppression for Sensitive Components: Protects microcontrollers, sensors, and other sensitive components from ESD and voltage transients.
  • Overvoltage Protection in Portable Devices: Clamps the voltage to 3.0V, preventing damage to the device's internal circuitry.
  • Signal Line Protection: Protects data and signal lines from voltage surges and spikes.
  • Reference Voltage for Low-Voltage Comparators: Provides a stable 3.0V reference voltage for comparator circuits.

Features:

  • Precise Zener Voltage of 3.0V: Ensures accurate voltage regulation with a tolerance of typically ±5%.
  • Low Leakage Current: Minimizes power loss and improves efficiency in low-power applications.
  • Fast Response Time: Quickly clamps voltage spikes, protecting sensitive components from damage.
  • Surface Mount Package (SOD-123): Facilitates automated assembly and allows for compact designs.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Effective Voltage Regulation at 3.0V: Provides a stable and reliable 3.0V supply for sensitive circuits.
  • Enhanced Protection for Low-Voltage Components: Safeguards components from voltage transients and overvoltage conditions.
  • Improved Reliability in Portable Devices: Ensures stable and reliable performance in battery-powered devices.
  • Compact Design for Space-Constrained Applications: SOD-123 package allows for integration in small form-factor devices.
  • Easy Installation and Reduced Manufacturing Costs: Surface mount package simplifies assembly and reduces production time.

Additional Details:

The BZT52C3V0-W2 is supplied in a SOD-123 surface-mount package. Detailed specifications, including maximum power dissipation, forward voltage, and reverse leakage current, are available in the manufacturer's datasheet. The low dynamic impedance helps maintain a stable clamping voltage under varying surge conditions. Proper thermal management is essential for reliable operation, especially when the diode is subjected to high transient currents. This diode is commonly used in consumer electronics, telecommunications equipment, and industrial control systems where reliable 3.0V regulation and transient protection are required.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess