EN
  • EN
  • DE

NTMFS4121NT1G

Part No NTMFS4121NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 11A SO8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 11A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 40nC @ 4.5V
Max Input Capacitance 2700pF @ 24V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 900mW (Ta)
Maximum Rds On at Id,Vgs 5.25 mOhm @ 24A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN, 5 Leads
Win Source Part Number 1083911-NTMFS4121NT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMFS4121NT1G CAD Model

Description

ON Semiconductor NTMFS4121NT1G N-Channel Power MOSFET

The NTMFS4121NT1G is a high-performance N-Channel Power MOSFET produced by ON Semiconductor, a trusted name in the semiconductor industry. Designed to deliver efficient power management and switching, this MOSFET is a key component in a wide range of applications, from automotive systems to power supplies and DC-DC converters.

This MOSFET features a compact footprint with a low on-resistance, which significantly reduces conduction losses and improves overall efficiency. The NTMFS4121NT1G operates with a 30V drain-source voltage (VDS) and can handle a continuous drain current (ID) of 17.5A, making it suitable for high current applications. Additionally, with a 5.8mΩ RDS(on) at a gate voltage of 10V, it ensures minimal power dissipation during operation.

The device is encapsulated in a thermally efficient 5x6mm flat lead package that provides excellent thermal performance and is compatible with standard surface-mount technology. This makes it easy to integrate into various circuit designs without the need for complex mounting techniques.

ON Semiconductor's NTMFS4121NT1G incorporates advanced technology that offers fast switching speeds, which is essential for reducing switching losses and improving the performance of high-frequency power circuits. The device also features robust gate-source voltage (VGS) ratings, ensuring reliability and longevity even under stressful conditions.

With its low gate charge (QG) and low input capacitance (Ciss), the NTMFS4121NT1G is optimized for low power consumption, which is critical for energy-sensitive applications. Its performance is complemented by built-in protection features, including ESD protection and maximum junction temperature protection, safeguarding the device from potential damage due to electrostatic discharge and overheating.

In summary, the NTMFS4121NT1G from ON Semiconductor is a robust and efficient solution for designers looking for a high-quality N-Channel Power MOSFET. Its combination of low on-resistance, fast switching capabilities, and thermal efficiency make it an excellent choice for modern electronic applications demanding high performance and reliability.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6334 $60.1730
225+ $0.5198 $116.9550
345+ $0.5036 $173.7420
475+ $0.4873 $231.4675
615+ $0.4710 $289.6650
825+ $0.4223 $348.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess