EN
  • EN
  • DE

LTC1069-1CS8

Part No LTC1069-1CS8
Manufacturer Linear Technology
Description Low Power, 8th Order Progressive Elliptic, Lowpass Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207103-LTC1069-1CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1069-1CS8 CAD Model

Description

Linear Technology LTC1069-1CS8 Product Overview

The LTC1069-1CS8 from Linear Technology is a high-performance, low-power, 8th order lowpass filter that is designed to meet a broad range of filtering applications. Crafted with precision and efficiency in mind, this component is a part of Linear Technology's family of switched-capacitor filters which provide a reliable solution for signal processing challenges.

Key Features

  • Filter Type: The LTC1069-1CS8 is an 8th order, lowpass, elliptic filter that provides excellent selectivity and low ripple in the passband.
  • Package: This product comes in a compact 8-pin narrow SOIC package, making it suitable for space-constrained applications.
  • Clock-Tunable Cut-off Frequency: The cut-off frequency is directly proportional to the clock frequency, allowing for flexibility and tunability in a variety of applications.
  • Low Noise: With its advanced design, the LTC1069-1CS8 offers a low noise performance, ensuring a clean signal for your processing needs.
  • Single Supply Operation: The device can operate from a single 5V supply, simplifying power supply requirements and system design.
  • Low Power Consumption: It features a typical supply current of only 2.5mA, which is ideal for battery-operated and portable applications where power efficiency is crucial.

Applications

The LTC1069-1CS8 is versatile and can be used across various domains including communications systems, data acquisition systems, filtering for ADCs, portable instrumentation, and medical devices. Its precise filtering capabilities make it an excellent choice for anti-aliasing applications and noise reduction in signal processing circuits.

Quality and Reliability

Linear Technology ensures that their products, including the LTC1069-1CS8, are manufactured with the highest quality standards. The device is designed for long-term reliability and stable performance across a wide range of operating conditions, making it a trusted component for critical applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess