EN
  • EN
  • DE

LTC1069-6CS8

Part No LTC1069-6CS8
Manufacturer Linear Technology
Description Single Supply, Very Low Power, Elliptic Lowpass Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207105-LTC1069-6CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1069-6CS8 CAD Model

Description

Product Overview: LTC1069-6CS8 from Linear Technology

The LTC1069-6CS8 is a state-of-the-art lowpass filter designed and manufactured by Linear Technology, now part of Analog Devices. This high-performance product is an essential component for various applications that require noise reduction and signal conditioning.

Key Features

  • Filter Type: The LTC1069-6CS8 is an 8th order, lowpass, elliptic filter that provides excellent selectivity and low ripple in both the passband and stopband.
  • Switched-Capacitor Design: Utilizing a switched-capacitor architecture, this filter allows for a stable and reliable performance without the need for external resistors or capacitors, simplifying design and reducing board space.
  • Clock-Tunable Cut-off Frequency: The cut-off frequency is directly proportional to the clock frequency, making it highly flexible for various applications. It can be adjusted by changing the clock frequency, which ranges from 1kHz to 150kHz.
  • Low Noise and Distortion: The LTC1069-6CS8 boasts a low noise floor and minimal distortion, ensuring high-quality signal processing for audio, data acquisition, and communication systems.
  • Single Supply Operation: It operates from a single 5V supply, which simplifies the power supply design and is ideal for low-power applications.
  • Compact Package: The device is available in an 8-pin narrow SO package, making it suitable for space-constrained applications.

Applications

The LTC1069-6CS8 is versatile and can be used in a variety of applications, including:

  • Anti-aliasing for data acquisition systems
  • Audio signal processing
  • Telecommunications
  • Instrumentation
  • ADC/DAC interface

Conclusion

Linear Technology's LTC1069-6CS8 is a robust and reliable lowpass filter that offers precision, flexibility, and ease of use for designers looking to enhance their signal processing capabilities. Its combination of features ensures that it can meet the demands of a wide range of applications, making it a valuable addition to any electronic system.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8716 $58.0740
37+ $3.1763 $117.5231
57+ $3.0769 $175.3833
78+ $2.9776 $232.2528
101+ $2.8794 $290.8194
135+ $2.5814 $348.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess