EN
  • EN
  • DE

LTC1090CS

Part No LTC1090CS
Manufacturer Linear Technology
Description Single Chip 10-Bit Data Acquisition System 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207111-LTC1090CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1090CS CAD Model

Description

Introducing the LTC1090CS: A High-Performance Data Acquisition System from Linear Technology

The LTC1090CS is a state-of-the-art, 8-channel, 12-bit Data Acquisition System (DAS) designed by Linear Technology to cater to a wide range of applications that require high-speed, accurate data collection. This compact, integrated solution is perfect for industrial control systems, process monitoring, instrumentation, and various other applications where precision and reliability are paramount.

Key Features:

  • 12-Bit Resolution: The LTC1090CS offers a high degree of measurement accuracy with its 12-bit analog-to-digital converter (ADC), ensuring fine detail in the data captured for analysis.
  • 8 Multiplexed Channels: With eight single-ended input channels, users can monitor multiple signals simultaneously, making the LTC1090CS highly versatile for complex systems.
  • Serial Interface: The device includes a user-friendly serial interface that allows for easy communication with microprocessors, making system integration seamless.
  • Sample Rate: A high sample rate ensures that the LTC1090CS can keep up with the demands of rapid signal changes, capturing data with minimal latency.
  • On-Chip Sample-and-Hold: The built-in sample-and-hold circuitry maintains signal integrity, capturing an accurate snapshot of the input signal at a precise moment in time.
  • Single 5V Supply: Operating on a single 5V supply, the LTC1090CS is designed for simplicity and power efficiency, reducing the complexity of power management in the system design.
  • Software Configurable: Users can configure the device via software, which offers flexibility in setting up the acquisition parameters to best suit specific application needs.
  • Compact Size: The LTC1090CS comes in a space-saving 20-pin narrow SSOP package, ideal for applications with limited board space.

Applications:

The versatility of the LTC1090CS makes it suitable for a variety of applications, including:

  • Industrial control and automation
  • Process monitoring and control
  • Data acquisition systems
  • Environmental monitoring
  • Medical and scientific instrumentation

The LTC1090CS from Linear Technology is a robust, efficient solution for your data acquisition needs, offering precision, speed, and ease of use in a compact form factor. Whether for industrial or scientific applications, the LTC1090CS delivers the performance required for accurate and reliable data collection.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4172 $73.2516
6+ $20.0346 $120.2076
9+ $19.4086 $174.6774
13+ $18.7825 $244.1725
16+ $18.1564 $290.5024
22+ $16.2781 $358.1182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess