Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207131-LTC1098CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1098CS8 CAD Model

Description

The LTC1098CS8 is a highly integrated data acquisition system from Linear Technology, designed for compact, low-power applications. It is a versatile 8-bit analog-to-digital converter (ADC) that comes in a narrow 8-lead SO package, making it ideal for space-constrained designs.

Key Features

  • High Performance: The LTC1098CS8 offers an 8-bit resolution with a sampling rate that is suitable for a variety of applications, from battery-powered systems to industrial controls.
  • Low Power Consumption: With its low power requirements, this ADC is perfect for portable and remote sensing applications, ensuring minimal impact on battery life.
  • Easy Interface: It features a simple serial interface that can easily connect to microprocessors or microcontrollers, facilitating straightforward integration into your system.
  • Automatic Power Down: The device has an automatic power-down feature that reduces power consumption between conversions, further extending the life of battery-operated devices.
  • Dual Differential Inputs: It includes two differential analog inputs, providing enhanced noise immunity and the flexibility to measure both unipolar and bipolar signals.
  • Reference Options: The LTC1098CS8 allows for an external reference voltage, giving designers the flexibility to set the dynamic range of the ADC as needed for specific applications.

Applications

Due to its compact size and feature set, the LTC1098CS8 is well-suited for a wide range of applications, including:

  • Portable Instrumentation
  • Battery-operated Equipment
  • Process Control Systems
  • Data Logging Systems
  • Remote Sensing Modules

Technical Specifications

Parameter Value Resolution 8-Bit Package Type 8-Lead SO Sampling Rate Variable Power Supply Voltage 5V Input Type Dual Differential Power-Down Feature Automatic

Overall, the LTC1098CS8 from Linear Technology is a reliable and efficient choice for designers looking to incorporate an 8-bit ADC into their low power, space-sensitive applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5455 $59.0910
5+ $24.2425 $121.2125
7+ $23.4849 $164.3943
9+ $22.7273 $204.5457
12+ $21.9697 $263.6364
16+ $19.6970 $315.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 78 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention