EN
  • EN
  • DE

LTC1147LIS8

Part No LTC1147LIS8
Manufacturer Linear Technology
Description High Efficiency Step-Down Switching Regulator Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207155-LTC1147LIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1147LIS8 CAD Model

Description

Linear Technology LTC1147LIS8 Step-Down Switching Regulator

The LTC1147LIS8 is a high-performance step-down switching regulator from Linear Technology, designed to deliver efficient power management and conversion for a wide range of applications. This advanced synchronous rectified step-down switcher is optimized for high efficiency across a broad spectrum of load conditions, making it an ideal choice for portable and battery-powered systems where energy conservation is paramount.

The LTC1147LIS8 operates at a supply voltage range of 3.5V to 20V, making it versatile for various power supply configurations. It boasts a high switching frequency of up to 200kHz, which allows for a compact circuit design with small inductors and capacitors, thereby reducing the overall solution footprint and saving valuable board space.

One of the key features of the LTC1147LIS8 is its low quiescent current, which significantly extends battery life in portable applications. The device also includes a Burst Mode® operation, which further enhances efficiency at light loads by reducing the switching frequency to minimize quiescent current draw.

The LTC1147LIS8 integrates a powerful 1.25A switch that can handle a wide range of output currents with ease. Additionally, it features a programmable current limit, providing designers with flexibility to set the maximum output current based on their specific requirements. This ensures reliable operation and protection for both the regulator and the downstream components.

With its high efficiency, the LTC1147LIS8 minimizes heat generation, thus reducing the need for extensive heat sinking or airflow. This makes it particularly well-suited for space-constrained and thermally sensitive applications.

Furthermore, the LTC1147LIS8 is designed with a wide range of built-in protection features, including overcurrent protection, thermal shutdown, and a power good signal. These features ensure reliable performance and robust protection under adverse conditions, enhancing system reliability and longevity.

Encased in an 8-lead SOIC package, the LTC1147LIS8 is compact and easy to integrate into various circuit designs. With its advanced features and reliable performance, the LTC1147LIS8 from Linear Technology is an excellent choice for designers seeking an efficient and versatile step-down switching regulator for their power management solutions.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess