EN
  • EN
  • DE

LTC1148CN

Part No LTC1148CN
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207156-LTC1148CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1148CN CAD Model

Description

The LTC1148CN is a high-performance synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices, that offers high efficiency and excellent thermal performance. This advanced power management integrated circuit is engineered to convert a higher input voltage to a lower output voltage with a high level of efficiency, making it an ideal choice for a variety of demanding applications.

Key Features:

  • High Efficiency: Capable of up to 95% efficiency, the LTC1148CN ensures minimal power loss during conversion, which is essential for battery-powered devices and energy-sensitive applications.
  • Synchronous Operation: Its synchronous rectification design helps in reducing power loss by eliminating the need for an external diode, thereby improving efficiency.
  • Voltage Range: The device supports a wide input voltage range from 4.5V to 20V, accommodating various power sources and system requirements.
  • Adjustable Output Voltage: The output voltage is adjustable down to 1.25V, providing flexibility to power a broad range of devices.
  • Low Dropout Operation: The LTC1148CN is capable of 100% duty cycle, allowing for low dropout operation which is critical when input voltage is close to the output voltage.
  • Protection Features: It includes over-current protection and thermal shutdown, ensuring safe operation under abnormal conditions.
  • Package: The product is available in a narrow 16-pin DIP package, making it suitable for space-constrained applications.

Applications:

The LTC1148CN is versatile and can be used in a wide array of applications, including:

  • Portable Computers
  • Telecommunications Equipment
  • Industrial Power Systems
  • DC Power Distribution Systems
  • Battery-Operated Devices

Conclusion:

With its high efficiency, flexible voltage options, and robust protection features, the LTC1148CN from Linear Technology stands out as a premium solution for designers looking to optimize power consumption and extend battery life in their electronic devices. Whether for industrial, telecommunications, or portable applications, the LTC1148CN delivers reliable performance in a compact form factor.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess