EN
  • EN
  • DE

MCHC705JP7CDWE

Part No MCHC705JP7CDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC05 CISC 6KB EPROM 3.3V/5V 28-Pin SOIC W Tube / IC MCU 8BIT 6KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC05
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC05
Core Size 8-Bit
Speed 2.1MHz
Connectivity SIO
Peripherals POR, Temp Sensor, WDT
Number of I/O 22
Program Memory Size 6KB (6K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 224 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 788222-MCHC705JP7CDWE
Popularity Medium
Supply and Demand Status Limited
Family Name MCHC705JP7
Introduction Date April 12, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCHC705JP7CDWE CAD Model

Description

The NXP MCHC705JP7CDWE is a high-performance microcontroller designed to cater to a wide range of applications, from automotive to industrial control systems. As part of NXP's HC08 family, this microcontroller is built on a robust architecture that is both flexible and efficient, making it an ideal choice for designers who require a reliable and versatile microcontroller for their embedded systems.

Key Features

  • Core: The device is powered by an HC08 CPU, which is a high-speed 8-bit microcontroller core that offers a good balance between performance and power consumption.
  • Memory: It comes with a generous onboard memory which includes flash memory for program storage, ensuring ample space for complex applications and the ability to update firmware in the field.
  • I/O Capabilities: The MCHC705JP7CDWE is equipped with multiple input/output ports, including general-purpose I/O pins that provide the versatility needed for various interfacing requirements.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows the microcontroller to interface with analog sensors and transducers, making it suitable for data acquisition and control applications.
  • Timer Functions: It features sophisticated timer functions that can be used for a range of timing and counting applications, which are essential for tasks that require precise timing control.
  • Communication Interfaces: This microcontroller supports various communication protocols, which is critical for applications that need to communicate with other devices or networks.
  • Low Power Modes: With multiple power-saving modes, the MCHC705JP7CDWE is designed for applications that require low power consumption without sacrificing performance.

Applications

The versatility of the NXP MCHC705JP7CDWE makes it suitable for a plethora of applications. It is widely used in the automotive industry for engine control units and body electronics. In the industrial sector, it's applied in process control, automation, and monitoring systems. Additionally, its robust feature set makes it a favored choice for consumer electronics, medical devices, and smart home applications.

Overall, the NXP MCHC705JP7CDWE microcontroller is a powerful and flexible solution that delivers the performance and features required for today's demanding embedded applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess