EN
  • EN
  • DE

STEVAL-IFW001V1

Part No STEVAL-IFW001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Interface
Function Ethernet
Embedded Yes, MCU, 32-Bit
Utilized IC / Part E-STE101P, STR912FAW44
Primary Attributes Dual Ethernet Transceivers for Full Duplex Communication
Supplied Contents Board(s)
Secondary Attributes Up to 32 MII Addresses, UART, I²C, SPI, with RJ45 Connectors
Other Names -497-8262,497-8262
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284537-STEVAL-IFW001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFW001V1 CAD Model

Description

    

STEVAL-IFW001V1 - Industrial IoT Wireless Bridge from STMicroelectronics

    

The STEVAL-IFW001V1 is a comprehensive solution designed by STMicroelectronics to facilitate the development of industrial Internet of Things (IoT) applications. This wireless bridge module serves as a robust communication link, enabling seamless data transfer between industrial equipment and IoT networks. It is an embodiment of reliability and efficiency, tailored to meet the demanding requirements of industrial environments.

        

Key Features

    
            
  • Wireless Connectivity: At the core of the STEVAL-IFW001V1 is advanced wireless technology that supports multiple protocols, ensuring compatibility with a wide range of industrial standards and devices.
  •         
  • Robust Design: The module is engineered to withstand harsh industrial conditions, featuring a rugged enclosure and components selected for their reliability and longevity.
  •         
  • Easy Integration: With its flexible interface options, the STEVAL-IFW001V1 can be easily integrated into existing industrial systems, facilitating a quick and hassle-free transition to IoT-enabled operations.
  •         
  • Configurability: Users can customize the module's settings to match specific application requirements, making it a versatile choice for various industrial scenarios.
  •         
  • Energy Efficiency: Designed with power conservation in mind, the module operates with minimal energy consumption, making it suitable for applications where power availability is a concern.
  •     
        

Applications

    

The STEVAL-IFW001V1 is ideal for a range of industrial IoT applications, including:

    
            
  • Remote monitoring and control of industrial equipment
  •         
  • Machine-to-machine (M2M) communication
  •         
  • Asset tracking and management
  •         
  • Smart factory and automation systems
  •         
  • Predictive maintenance and diagnostics
  •     
        

STMicroelectronics' commitment to innovation is reflected in the STEVAL-IFW001V1, offering developers a powerful platform to create cutting-edge industrial IoT solutions. By leveraging this module, industries can enhance operational efficiency, reduce downtime, and gain critical insights into their processes, propelling them towards a smarter, more connected future.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess