EN
  • EN
  • DE

MAXNANOPWRBD#

Part No MAXNANOPWRBD#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL NANOPOWER & MEASUREMENT / MAX9119, MAX9634, MAX11615, MAX17222, MAX32660, MAX40018 Digital Voltmeter (DVM) Test and Measurement Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Test and Measurement
Function Digital Voltmeter (DVM)
Embedded Yes, MCU, 32-Bit
Utilized IC / Part MAX9119, MAX9634, MAX11615, MAX17222, MAX32660, MAX40018
Supplied Contents Board(s)
Base Product Number MAXNANOPWRBD
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1348468-MAXNANOPWRBD#
Ultra Librarian 3D Model Ultra Librarian MAXNANOPWRBD# CAD Model

Description

Maxim Integrated MAXNANOPWRBD# Overview

The MAXNANOPWRBD# from Maxim Integrated is a cutting-edge power management solution designed for applications where power efficiency and compact size are crucial. This board is part of Maxim's nanoPower series, which is known for its ultra-low power consumption, making it an ideal choice for battery-powered and portable devices.

The board features a variety of Maxim's power management ICs, each carefully selected to provide optimum performance for maintaining long battery life and reducing the overall power footprint of the system. The MAXNANOPWRBD# is engineered to support a wide range of applications, including wearables, medical devices, wireless sensors, and Internet of Things (IoT) devices.

Key Features

  • Ultra-Low Quiescent Current: The board includes voltage regulators with quiescent currents as low as 300nA, which significantly extends battery life by minimizing the standby power consumption.
  • High-Efficiency Operation: It incorporates DC-DC converters that operate with high efficiency across a variety of load conditions, ensuring optimal power usage during active states.
  • Small Footprint: The compact design of the MAXNANOPWRBD# makes it easy to integrate into space-constrained designs without compromising on performance.
  • Flexible Power Supply: The board is designed to operate over a wide input voltage range, accommodating multiple battery chemistries and configurations.
  • Robust Protection Features: Built-in protection mechanisms such as overcurrent protection, thermal shutdown, and undervoltage lockout safeguard the system from electrical anomalies.

Applications

  • Wearable Electronics
  • Portable Medical Devices
  • Wireless Sensor Networks
  • Energy Harvesting Systems
  • IoT Devices

The MAXNANOPWRBD# is not only a testament to Maxim Integrated's commitment to innovation in power management technology but also to the company's dedication to enabling designers to create the next generation of energy-efficient electronic products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess