EN
  • EN
  • DE

S12VR64EVB

Part No S12VR64EVB
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series S12 MagniV
Package Box
Product Status Not For New Designs
Board Type Evaluation Platform
Type MCU 16-Bit
Core Processor HCS12
Utilized IC / Part S12VR64
Mounting Type Fixed
Contents Board(s)
Base Product Number S12
Other Names 935328567598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1284086-S12VR64EVB
Ultra Librarian 3D Model Ultra Librarian S12VR64EVB CAD Model

Description

The NXP S12VR64EVB is a versatile evaluation board designed to provide a robust platform for developing automotive and industrial applications. This board is based on the S12 MagniV S12VR64 microcontroller, which integrates a sophisticated 16-bit S12 CPU core with a 5V voltage regulator and a LIN physical layer. The S12VR64 microcontroller is specifically engineered for direct control of motors in a variety of applications, making it an ideal solution for designers looking to create advanced, cost-effective, and space-efficient systems.

The S12VR64EVB comes equipped with a range of features that facilitate rapid development and testing. It includes an integrated BDM (Background Debug Module) for real-time debugging, a LIN communication interface, and a range of input/output options. The board also provides access to the microcontroller's GPIOs (General Purpose Input/Output) and analog inputs, allowing for extensive interaction with external components and sensors.

One of the key advantages of the S12VR64EVB is its focus on motor control applications. With dedicated motor control peripherals, such as the Motor Control PWM (Pulse Width Modulation) module and analog-to-digital converters, developers can efficiently implement complex control algorithms. This makes the evaluation board an excellent choice for automotive applications, including window lifters, sunroof controllers, and wiper systems, as well as for industrial applications like small pumps and fans.

The evaluation board also provides a flexible clocking system, including an oscillator for crystal or resonator-based external clocks, and an internal clock generator. This flexibility ensures that designers can optimize the system for power consumption and performance as required by their specific application.

To support development, NXP offers comprehensive software and hardware tools, including CodeWarrior Development Studio, which provides an integrated development environment (IDE) with code generation tools and debugging capabilities. Additionally, the board is supported by a suite of documentation and example code, which helps to reduce the learning curve and accelerate time-to-market for new products.

Overall, the NXP S12VR64EVB evaluation board is a powerful, feature-rich platform that provides a streamlined path for developing sophisticated motor control systems in automotive and industrial settings.

You May Also Be Interested in

Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess