EN
  • EN
  • DE

LTC1148CS

Part No LTC1148CS
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207159-LTC1148CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1148CS CAD Model

Description

Product Overview: LTC1148CS from Linear Technology

The LTC1148CS is a high-efficiency synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices, that offers an impressive array of features for power management in electronic devices. This product stands out for its ability to maintain a high level of efficiency across a wide range of load currents, making it an ideal choice for applications requiring both low power consumption and high performance.

Key Features:

  • High Efficiency: The LTC1148CS is capable of converting input voltages ranging from 3.5V to 20V down to lower output voltages with efficiency as high as 94%. This high efficiency is maintained over a wide range of output currents, which helps in reducing power losses and improving battery life in portable applications.
  • Synchronous Operation: Its synchronous operation eliminates the need for an external diode by using internal N-channel MOSFET switches, further improving efficiency and reducing the overall component count.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 400kHz, allowing for flexibility in the design to optimize for efficiency or component size.
  • Low Dropout Operation: The LTC1148CS's low dropout operation is a critical feature that ensures consistent performance even when the input voltage is very close to the output voltage, thus extending the usable range of the input power source.
  • Current Mode Control: This mode of control provides excellent line and load transient response, which is essential for maintaining stable output voltage in the face of varying input voltages and output loads.

Applications:

The LTC1148CS is versatile and can be used in a variety of applications, including:

  • Portable Computers
  • Telecommunications Systems
  • DC Power Distribution Systems
  • Battery-Operated Devices
  • Industrial Power Supplies

With its robust feature set, the LTC1148CS is a powerful solution for designers looking to optimize power efficiency and performance in their next project. Its ease of use, combined with the high-quality standards of Linear Technology, makes it a go-to choice for engineers across industries.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6219 $56.7665
80+ $1.3308 $106.4640
120+ $1.2893 $154.7160
165+ $1.2477 $205.8705
210+ $1.2061 $253.2810
280+ $1.0813 $302.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess