Products specifications

Manufacturer Linear Technology
Win Source Part Number 1207168-LTC1149CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1149CN CAD Model

Description

The LTC1149CN, manufactured by Linear Technology, is a high-performance synchronous step-down switching regulator designed to provide efficient power management for a wide range of applications. This advanced regulator integrates powerful features to deliver a compact, efficient, and versatile solution for converting higher input voltages to lower output voltages with a high degree of efficiency.

Key Features:

  • Wide Input Voltage Range: The LTC1149CN operates from an input voltage range of 4.5V to 36V, making it suitable for a variety of supply sources, including automotive batteries, industrial supplies, and standard 12V and 24V rails.
  • High Efficiency: With its synchronous rectification and low dropout operation, the LTC1149CN achieves efficiency as high as 95%, minimizing heat generation and power loss in demanding applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.19V up to the input voltage, providing flexibility for different voltage requirements.
  • Powerful Switching Frequency: The LTC1149CN features a powerful switching frequency that can be programmed up to 250kHz, allowing for smaller external components and reduced board space.
  • Burst Mode® Operation: This feature ensures high efficiency at low output currents, which is ideal for battery-powered applications where extending battery life is crucial.
  • Stable with Low ESR Output Capacitors: The device is stable with ceramic and other low ESR output capacitors, ensuring a reliable performance over a range of conditions.
  • Protection Features: The LTC1149CN includes overcurrent protection and thermal shutdown, enhancing the safety and durability of the end application.

Applications:

The LTC1149CN is suitable for a variety of applications, including but not limited to:

  • Telecommunications
  • Portable Computers
  • Automotive Electronics
  • Industrial Power Systems
  • Distributed Power Systems

Package Information:

The LTC1149CN is available in a 16-pin narrow DIP package, providing a compact solution that is easy to integrate into a wide range of electronic devices.

With its robust feature set and performance capabilities, the LTC1149CN from Linear Technology stands out as a premier choice for engineers and designers looking to implement a reliable and efficient power conversion solution in their products.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.2658 $76.3290
11+ $12.5260 $137.7860
16+ $12.1353 $194.1648
23+ $11.7433 $270.0959
29+ $11.3513 $329.1877
39+ $10.1780 $396.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,570 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention