Products specifications

Manufacturer Linear Technology
Win Source Part Number 1207244-LTC1235CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1235CN CAD Model

Description

Linear Technology LTC1235CN Microprocessor Supervisory Circuit

The LTC1235CN, designed and manufactured by Linear Technology, is a robust microprocessor supervisory circuit that provides a multitude of features to enhance the reliability and proper functioning of microprocessor systems. This integrated circuit is engineered to monitor power supplies and microprocessor activity, ensuring that systems operate within safe parameters.

Key Features:

  • Power Monitoring: The LTC1235CN offers precision monitoring of the +5V power supply, which is crucial for systems that demand a stable and reliable power source.
  • Microprocessor Reset: It includes an automatic reset generation during power-up, power-down, and brownout conditions, thereby ensuring the microprocessor restarts in a known state.
  • Watchdog Timer: A built-in watchdog timer guarantees that the microprocessor does not hang in an uncontrolled state, by forcing a system reset if the microprocessor fails to provide periodic signals within a predefined time frame.
  • Backup Battery Switchover: In the event of a power failure, the LTC1235CN seamlessly switches to a backup battery, maintaining the volatile memory and real-time clock operations.
  • Debounced Manual Reset: An additional feature is the manual reset input that is debounced, allowing for a clean and intentional reset signal.

Applications:

The LTC1235CN is an ideal choice for a wide range of applications that require vigilant monitoring of system health and integrity. Its applications include:

  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Portable Battery-Powered Equipment
  • Communication Systems

Technical Specifications:

The LTC1235CN operates within a temperature range of 0°C to 70°C and comes in an 18-pin PDIP (Plastic Dual In-line Package). It requires a minimal number of external components, simplifying design and reducing overall system cost. The device is also characterized by its low power consumption, making it suitable for power-sensitive applications.

With its comprehensive suite of features, the LTC1235CN from Linear Technology is an indispensable component for system designers looking to enhance the operational stability and reliability of their microprocessor-based systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Panasonic
IC VOLT DETECT 2.2V CMOS SMD
Need more? Email Us
ECAD model for MN1382EP
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to $0.4964
ECAD model for S-80928CNMC-G8YT2U
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Panasonic
IC VOLT DETECT 3.8V CMOS SMD
Need more? Email Us
ECAD model for MN1382SQP
Panasonic
IC VOLT DETECT 4.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382TP
Panasonic
IC VOLT DETECT 4.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821SUP

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention