Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207250-LTC1255CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1255CS8 CAD Model

Description

The LTC1255CS8 is a sophisticated dual high side MOSFET driver designed by Linear Technology, an industry leader in high performance analog integrated circuits. This device is engineered to provide efficient and reliable control for N-channel MOSFETs that require high side switching. The LTC1255CS8 is housed in an 8-pin SO package, combining compactness with robust functionality.

Key Features

  • Wide Supply Voltage Range: The LTC1255CS8 operates over a 4.5V to 40V range, accommodating various application requirements and ensuring versatility across different power systems.
  • High Drive Capability: It can deliver high peak output currents of up to 1.5A, making it suitable for driving large capacitance loads with rapid switching times.
  • Independent Channel Operation: Two independent driver channels allow for the control of two separate MOSFETs, providing flexibility in design and application.
  • Low Quiescent Current: With a low quiescent current, the LTC1255CS8 ensures efficient operation, reducing power consumption when the driver is not actively switching the MOSFETs.
  • Protection Features: It includes built-in protection features such as under-voltage lockout (UVLO) to ensure that the MOSFETs operate only when sufficient gate voltage is present.

Applications

The LTC1255CS8 is suitable for a wide range of applications where high side MOSFET switching is required. It is commonly used in automotive environments, power management systems, solenoid drivers, and computer/server applications. Its robust design and protection features make it particularly well-suited for harsh electrical environments where reliability is paramount.

Conclusion

Overall, the LTC1255CS8 from Linear Technology is a powerful and reliable solution for driving high side N-channel MOSFETs. Its combination of high drive capability, independent channel operation, and built-in protective features make it an excellent choice for engineers and designers looking for a high quality, versatile MOSFET driver for their high side switching needs.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1776 $52.3552
5+ $21.4790 $107.3950
8+ $20.8078 $166.4624
10+ $20.1366 $201.3660
13+ $19.4654 $253.0502
18+ $17.4517 $314.1306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention