EN
  • EN
  • DE

LTC1255IS8

Part No LTC1255IS8
Manufacturer Linear Technology
Description Dual 24V High-Side MOSFET Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207252-LTC1255IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1255IS8 CAD Model

Description

Product Overview: LTC1255IS8

The LTC1255IS8 is a high-powered dual high-side gate driver manufactured by Linear Technology, which is renowned for its precision and reliability in the semiconductor industry. This component is designed to interface with standard logic signals to drive two high-side N-channel MOSFETs in applications that require switching of high voltage and high current loads.

Key Features:

  • Wide Input Supply Range: The LTC1255IS8 operates with an input supply range from 4.5V to 18V, making it versatile for various applications.
  • High Drive Capability: It can deliver up to 1.5A of peak output current, ensuring efficient switching of connected MOSFETs.
  • Independent Channel Operation: The two channels of the LTC1255IS8 can be controlled independently, allowing for more flexibility in the management of the load.
  • Fast Switching Performance: With its ability to provide rapid turn-on and turn-off times, the LTC1255IS8 is ideal for applications where switching speed is critical.
  • Protection Features: It includes under-voltage lockout to ensure that the driver operates only when the supply voltage is within the specified range, protecting the device and the system.

Applications:

The LTC1255IS8 is suited for a wide range of applications including but not limited to:

  • Automotive battery-powered systems
  • Industrial control systems
  • High-side power distribution switches
  • Computer/server power management

Package Information:

The device is packaged in an 8-lead SOIC (small outline integrated circuit), which is compact and suitable for space-constrained applications. The part number suffix 'IS8' denotes this specific package type.

Conclusion:

Overall, the LTC1255IS8 from Linear Technology is a robust and reliable solution for driving high-side N-channel MOSFETs. Its high drive capability, combined with fast switching performance and a suite of protective features, makes it an excellent choice for designers looking to enhance the efficiency and safety of their power management systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess