The LTC1258CMS8 from Linear Technology is a compact, high-performance micropower voltage reference, designed for stability and low power consumption, making it ideal for battery-powered applications and portable devices. This precision voltage reference is encapsulated in an MSOP-8 package, known for its small footprint and suitability for space-constrained applications.
Key Features
- Low Dropout Voltage: The LTC1258CMS8 operates with a minimal voltage difference between its input and output, enhancing its efficiency and making it a versatile choice for systems with limited power headroom.
- High Output Accuracy: With an initial accuracy of 0.1%, this device ensures precise voltage regulation, critical for sensitive electronic components that require a stable power supply.
- Temperature Stability: The LTC1258CMS8 exhibits excellent temperature stability, which is essential for maintaining performance across a wide range of operating conditions.
- Low Power Consumption: It is designed for low power operation, consuming minimal quiescent current, thus preserving battery life in portable applications.
Applications
The LTC1258CMS8 is versatile and can be used in a variety of applications, including but not limited to:
- Portable, battery-powered equipment
- Data acquisition systems
- Handheld instruments
- Automotive electronics
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Package Type |
MSOP-8 |
| Initial Accuracy |
±0.1% |
| Temperature Coefficient |
Typically 50ppm/°C |
| Supply Voltage Range |
4V to 18V |
| Output Voltage Options |
2.5V, 4.096V, 5V |
| Quiescent Current |
Typically 20μA |
Overall, the LTC1258CMS8 is a reliable and precise voltage reference that offers a balance between performance and power efficiency, making it a top choice for designers looking to enhance the accuracy and longevity of their electronic systems.